Skyworks Solutions, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 532BB000603DG

Description
Win Source Part Number: 1018544-532BB000603D G Category: Crystals, Oscillators, Resonators>Pin Configurable/Selecta ble Oscillators Series: Si532 Type: XO (Standard) Package: Strip Standard Package: 50 Function: Enable/Disable Output: LVDS Height: 0.071" (1.80mm) Frequency Stability: ±20ppm Current - Supply (Max): 98mA Current - Supply (Disable) (Max): 75 mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Frequency - Output 1: 156.25MHz, 644.53125MHz ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 532BB
Request a Quote Datasheet
Description
Win Source Part Number: 1018544-532BB000603D G Category: Crystals, Oscillators, Resonators>Pin Configurable/Selecta ble Oscillators Series: Si532 Type: XO (Standard) Package: Strip Standard Package: 50 Function: Enable/Disable Output: LVDS Height: 0.071" (1.80mm) Frequency Stability: ±20ppm Current - Supply (Max): 98mA Current - Supply (Disable) (Max): 75 mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Frequency - Output 1: 156.25MHz, 644.53125MHz ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 532BB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1018544-532BB000603DG - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1018544-532BB000603DG
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1018544-532BB000603DG
Win Source Part Number: 1018544-532BB000603D G Category: Crystals, Oscillators, Resonators>Pin Configurable/Selecta ble Oscillators Series: Si532 Type: XO (Standard) Package: Strip Standard Package: 50 Function: Enable/Disable Output: LVDS Height: 0.071" (1.80mm) Frequency Stability: ±20ppm Current - Supply (Max): 98mA Current - Supply (Disable) (Max): 75 mA Voltage - Supply: 3.3V Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) Frequency - Output 1: 156.25MHz, 644.53125MHz ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: 532BB

Win Source Part Number: 1018544-532BB000603DG
Category: Crystals, Oscillators, Resonators>Pin Configurable/Selectable Oscillators
Series: Si532
Type: XO (Standard)
Package: Strip
Standard Package: 50
Function: Enable/Disable
Output: LVDS
Height: 0.071" (1.80mm)
Frequency Stability: ±20ppm
Current - Supply (Max): 98mA
Current - Supply (Disable) (Max): 75 mA
Voltage - Supply: 3.3V
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
Frequency - Output 1: 156.25MHz, 644.53125MHz
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: 532BB

Buy Now Datasheet
Oscillator Crystal - 532BB000603DG - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
532BB000603DG
Oscillator Crystal 532BB000603DG
The Si532 is a Dual frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.

The Si532 is a Dual frequency low jitter oscillator (XO) with a typical phase jitter of 0.3 ps that supports frequencies between 10 and 1417 MHz.

Supplier's Site Datasheet
Pin Configurable/Selectable Oscillators - 532BB000603DG-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
532BB000603DG-ND
Pin Configurable/Selectable Oscillators 532BB000603DG-ND
LVDS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead

LVDS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
Pin Configurable-Selectable Oscillators - 532BB000603DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Pin Configurable-Selectable Oscillators
532BB000603DG
Pin Configurable-Selectable Oscillators 532BB000603DG
XTAL OSC XO 3.3V 6SMD

XTAL OSC XO 3.3V 6SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 1018544-532BB000603DG 532BB000603DG 532BB000603DG-ND 532BB000603DG
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators Oscillator Crystal Pin Configurable/Selectable Oscillators Pin Configurable-Selectable Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-36-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
VCO / SURF MOUNT / ROHS ESD-P - ROS-4000-419R+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - SN74LS628NG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers