DigiKey Datasheets for Oscillators

Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more

Page: 1 10 14 15 16 17 18 19 20 21 22 23 24 25 26 30 40 50 60 70 80 100 150 200 250 300 350 500 764
Product Name Notes
19.2MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
2.0mm x 1.6mm Surface Mount Clip
2.0mm x 1.6mm Surface Mount HCMO
2.5mm x 2.0mm Surface Mount Clip
25MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
26MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
26MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
32MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
38.4MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
40MHz TCXO Clipped Sine Wave Oscillator 1.8V 4-SMD, No Lead
40MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
50MHz TCXO Clipped Sine Wave Oscillator 3.3V 4-SMD, No Lead
XTAL OSC TCXO 10.0000MHZ HCMOS
XTAL OSC TCXO 14.4000MHZ HCMOS
XTAL OSC TCXO 14.7456MHZ HCMOS
XTAL OSC TCXO 16.0000MHZ HCMOS
XTAL OSC TCXO 16.3840MHZ HCMOS
XTAL OSC TCXO 16.3840MHZ SNWV
XTAL OSC TCXO 18.4320MHZ HCMOS
XTAL OSC TCXO 18.4320MHZ SNWV
XTAL OSC TCXO 19.2000MHZ HCMOS
XTAL OSC TCXO 19.2000MHZ SNWV
XTAL OSC TCXO 20.0000MHZ HCMOS
XTAL OSC TCXO 20.0000MHZ SNWV
XTAL OSC TCXO 24.0000MHZ HCMOS
XTAL OSC TCXO 24.0000MHZ SNWV
XTAL OSC TCXO 25.0000MHZ HCMOS
XTAL OSC TCXO 25.0000MHZ SNWV
XTAL OSC TCXO 26.0000MHZ HCMOS
XTAL OSC TCXO 26.0000MHZ SNWV
XTAL OSC TCXO 27.0000MHZ HCMOS
XTAL OSC TCXO 27.0000MHZ SNWV
XTAL OSC TCXO 30.7200MHZ HCMOS
XTAL OSC TCXO 30.7200MHZ SNWV
XTAL OSC TCXO 32.0000MHZ HCMOS
XTAL OSC TCXO 32.0000MHZ SNWV
XTAL OSC TCXO 38.4000MHZ HCMOS
XTAL OSC TCXO 38.4000MHZ SNWV
XTAL OSC TCXO 40.0000MHZ HCMOS
XTAL OSC TCXO 40.0000MHZ SNWV
XTAL OSC TCXO 44.0000MHZ HCMOS
XTAL OSC TCXO 44.0000MHZ SNWV
XTAL OSC TCXO 48.0000MHZ HCMOS
XTAL OSC TCXO 48.0000MHZ SNWV
XTAL OSC TCXO 50.0000MHZ HCMOS
XTAL OSC TCXO 50.0000MHZ SNWV
XTAL OSC TCXO 52.0000MHZ HCMOS
XTAL OSC TCXO 52.0000MHZ SNWV

<< Prev Next >>