The LF198AH/NOPB is a monolithic sample-and-hold circuit in a TO-99 package measuring 9.08mm × 9.08mm, operating from ±5-V to ±18-V supplies with an acquisition time of less than 10-μs and a typical hold step of 0.5 mV using a 0.01-μF capacitor. It features low input offset, 0.002% gain accuracy, and input impedance of 10¹⁰ Ω, with logic inputs compatible with TTL, PMOS, and CMOS. The device supports space qualification per JM38510 and operates from -55°C to 125°C.
Monolithic Sample and Hold Circuit 8-TO-99 -55 to 125
Sample and Hold Amplifier 1 Circuit TO-99-8
Sample and Hold 1-CH 25us 8-Pin TO-99 Box Product overview: LF198AH/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF198AH/NOPB can be used for catalog matching and distributor lookup.
Sample and Hold Circuit, 1 Func, Sample, 20us Acquisition Time, BIPolar, MBCY8
Sample and Hold Circuit, 1 Func, Sample, 20us Acquisition Time, BIPolar, MBCY8
Manufacturer: Texas Instruments
Win Source Part Number: 1052282-LF198AH/NOPB
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Sample and Hold
Current - Input Bias: 5nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-99-8
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 4.5mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC SAMPL/HOLD 1 CIRCUIT TO99-8
Sample & Hold Amplifiers Monolithic Sample and Hold Circuit 8-TO-99 -55 to 125
IC SAMPL/HOLD 1 CIRCUIT TO99-8
Sample and Hold Amplifier 1 Circuit TO-99-8
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF198AH/NOPB | LF198AH/NOPB-ND | 687-LF198AH/NOPB | LF198AH/NOPB | 1052282-LF198AH/NOPB | LF198AH/NOPB | LF198AH/NOPB | LF198AH/NOPB | LF198AH/NOPB |
| Product Name | LF198-N Monolithic Sample and Hold Circuit | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF198AH/NOPB | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Sample & Hold Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Device Type | Sample and Hold Amplifiers | ||||||||
| Package Type | TO-99 | TO-99-8 Metal Can | Box | TO-CAN-8 | TO-99-8 | TO-99-8 Metal Can | TO-99-8 Metal Can | ||
| Source Current (IS) | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Standards | RoHS | RoHS | RoHS |