Monolithic sample-and-hold circuit designed for high DC accuracy and fast acquisition, operating from ±5-V to ±18-V supplies with an acquisition time of less than 10-μs. Available in a TO-99 (LMC) package measuring 9.08mm × 9.08mm, it is qualified to the JM38510 military standard and rated for operation from -55°C to 125°C. Input impedance is 10¹⁰ Ω, with a typical hold step of 0.5 mV when using a 0.01-μF hold capacitor and a droop rate as low as 5 mV/min with a 1-μF capacitor. Logic inputs are compatible with TTL, PMOS, and CMOS, and the device exhibits no feedthrough in hold mode even with supply-voltage-level
Monolithic Sample and Hold Circuit 8-TO-99 -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1052283-LF198H
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Sample and Hold
Current - Input Bias: 5nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: TO-99-8
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 4.5mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Sample and Hold Amplifier 1 Circuit TO-99-8
Sample and Hold 1-CH 20us 8-Pin TO-99 Product overview: LF198H from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF198H can be used for catalog matching and distributor lookup.
LF198 - Monolithic Sample and Hold Circuits
LF198 - Monolithic Sample and Hold Circuits
IC SAMPL/HOLD 1 CIRCUIT TO99-8
Sample and Hold Amplifier 1 Circuit TO-99-8
Sample and Hold IC TO-99-8
Sample & Hold Amplifiers Monolithic Sample and Hold Circuit 8-TO-99 -55 to 125
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | LF198H | 1052283-LF198H | 296-44653-ND | 687-LF198H | LF198H | LF198H | LF198H | LF198H | LF198H |
| Product Name | LF198-N Monolithic Sample and Hold Circuit | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF198H | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Sample & Hold Amplifiers | |
| Device Type | Sample and Hold Amplifiers | ||||||||
| Package Type | TO-99 | TO-99-8 | TO-99-8 Metal Can | Bulk | TO-9 | Through Hole | TO-99-8 Metal Can | TO-99-8 Metal Can | |
| Supply Voltage (VS) | 5 to 18 volts | 15 volts | 10 volts | ||||||
| Source Current (IS) | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | ||||||
| VOS | 1 millivolts | 1 millivolts |