Monolithic Sample and Hold Circuit 14-SOIC 0 to 70
Sample and Hold Amplifier 1 Circuit 14-SOIC
Sample and Hold 1-CH 20us 14-Pin SOIC Tube Product overview: LF398M from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LF398M can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082561-LF398M
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Sample and Hold
Current - Input Bias: 10nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 4.5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
IC SAMPL/HOLD 1 CIRCUIT 14SOIC
Sample & Hold Amplifiers Monolithic Sample and Hold Circuit 14-SOIC 0 to 70
Sample and Hold Amplifier 1 Circuit 14-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LF398M | LF398M-ND | 687-LF398M | 082561-LF398M | LF398M | LF398M | LF398M | LF398M |
| Product Name | LF398-N Monolithic Sample and Hold Circuit | Instrumentation, Op Amps, Buffer Amps | SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398M | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Sample & Hold Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Sample and Hold Amplifiers | |||||||
| Package Type | PDIP,SOIC,TO-99 | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 14-SOIC | 14-SOIC (0.154, 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| Source Current (IS) | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage (VS) | 15 volts | 5 to 18 volts | 36 volts |