Quarktwin Technology Ltd. Datasheets for Operational Amplifiers

Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more

Page: 1 10 20 30 40 50 51 52 53 54 55 56 57 58 59 60 61 62
Product Name Notes
CMOS Amplifier 2 Circuit Rail-to-Rail 8-CDIP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC
CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 10-CFP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-CFP
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-PDIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 20-LCCC (8.89x8.89)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-CDIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-PDIP
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP

<< Prev Next >>