QUAD OP-AMP, 2200uV OFFSET-MAX, 5.2MHz BAND WIDTH, PDSO16, PLASTIC, TSSOP-16 Product overview: TLV2465CPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.2MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.2MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2465CPW can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 2200uV Offset-Max, CMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 1270169-TLV2465CPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLV2465CPW | TLV2465CPW | 1270169-TLV2465CPW | TLV2465CPW |
| Product Name | Quad 5.2MHz TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2465CPW | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 3 volts | |||
| Slew Rate | 1.6 V/µs | 1.6 V/µs | ||
| Bandwidth | 6.4 MHz | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) |