Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2465AIPW TLV2465AIPW

Description
Operational Amplifier, 4 Func, 1700uV Offset-Max, CMOS, PDSO16
Request a Quote Datasheet
Description
Operational Amplifier, 4 Func, 1700uV Offset-Max, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLV2465AIPW - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 1700uV Offset-Max, CMOS, PDSO16

Operational Amplifier, 4 Func, 1700uV Offset-Max, CMOS, PDSO16

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2465AIPW - 1270166-TLV2465AIPW - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2465AIPW
1270166-TLV2465AIPW
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2465AIPW 1270166-TLV2465AIPW
Manufacturer: Texas Instruments Win Source Part Number: 1270166-TLV2465AIPW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270166-TLV2465AIPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Quad 5.2MHz TSSOP Operational Amplifier IC
687-TLV2465AIPW
Quad 5.2MHz TSSOP Operational Amplifier IC 687-TLV2465AIPW
QUAD OP-AMP, 1700uV OFFSET-MAX, 5.2MHz BAND WIDTH, PDSO16, PLASTIC, TSSOP-16 Product overview: TLV2465AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.2MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.2MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2465AIPW can be used for catalog matching and distributor lookup.

QUAD OP-AMP, 1700uV OFFSET-MAX, 5.2MHz BAND WIDTH, PDSO16, PLASTIC, TSSOP-16 Product overview: TLV2465AIPW from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.2MHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 5.2MHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2465AIPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2465AIPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2465AIPW
Integrated Circuits (ICs) - Linear - Amplifiers TLV2465AIPW
IC OPAMP GP 4 CIRCUIT 16TSSOP

IC OPAMP GP 4 CIRCUIT 16TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2465AIPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2465AIPW
Instrumentation, OP Amps, Buffer Amps TLV2465AIPW
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLV2465AIPW 1270166-TLV2465AIPW 687-TLV2465AIPW TLV2465AIPW TLV2465AIPW
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2465AIPW Quad 5.2MHz TSSOP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Type SSOP; SOP; TSSOP; TSSOP16 -40degC ~ 125degC (TA) SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Obsolete Active Active
Slew Rate 1.60E-6 V/µs 1.6 V/µs
Standards RoHS
Source Current (IS) 0.5500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details
INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SHKQ - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
6 suppliers