u-blox AG GPS/GNSS Module LEA-M8T-0

Description
LEA-M8T series: u-blox M8 concurrent GNSS timing modules u-blox M8 GNSS LCC module in LEA form factor, Timing, TCXO, flash, SAW Concurrent reception of GPS/QZSS, GLONASS, BeiDou, Galileo Market leading acquisition and tracking sensitivity Optimized accuracy and availability with Survey-in and single-satellite timing Minimized power consumption with low duty-cycle operation Maximized reliability with integrity monitoring and alarms Backward compatible with LEA-5T, LEA-6T and NEO-6T
Request a Quote Datasheet
Description
LEA-M8T series: u-blox M8 concurrent GNSS timing modules u-blox M8 GNSS LCC module in LEA form factor, Timing, TCXO, flash, SAW Concurrent reception of GPS/QZSS, GLONASS, BeiDou, Galileo Market leading acquisition and tracking sensitivity Optimized accuracy and availability with Survey-in and single-satellite timing Minimized power consumption with low duty-cycle operation Maximized reliability with integrity monitoring and alarms Backward compatible with LEA-5T, LEA-6T and NEO-6T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
GPS/GNSS Module
LEA-M8T-0
GPS/GNSS Module LEA-M8T-0
LEA-M8T series: u-blox M8 concurrent GNSS timing modules u-blox M8 GNSS LCC module in LEA form factor, Timing, TCXO, flash, SAW Concurrent reception of GPS/QZSS, GLONASS, BeiDou, Galileo Market leading acquisition and tracking sensitivity Optimized accuracy and availability with Survey-in and single-satellite timing Minimized power consumption with low duty-cycle operation Maximized reliability with integrity monitoring and alarms Backward compatible with LEA-5T, LEA-6T and NEO-6T

LEA-M8T series: u-blox M8 concurrent GNSS timing modules

u-blox M8 GNSS LCC module in LEA form factor, Timing, TCXO, flash, SAW

Concurrent reception of GPS/QZSS, GLONASS, BeiDou, Galileo

  • Market leading acquisition and tracking sensitivity
  • Optimized accuracy and availability with Survey-in and single-satellite timing
  • Minimized power consumption with low duty-cycle operation
  • Maximized reliability with integrity monitoring and alarms
  • Backward compatible with LEA-5T, LEA-6T and NEO-6T
Supplier's Site Datasheet
RF Receivers - 672-LEA-M8T-0CT-ND - DigiKey
Thief River Falls, MN, United States
LEA-M8T RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -167dBm

LEA-M8T RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -167dBm

Buy Now Datasheet
RF Receivers - 672-LEA-M8T-0TR-ND - DigiKey
Thief River Falls, MN, United States
LEA-M8T RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -167dBm

LEA-M8T RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -167dBm

Buy Now Datasheet
RF Receivers - 672-LEA-M8T-0DKR-ND - DigiKey
Thief River Falls, MN, United States
LEA-M8T RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -167dBm

LEA-M8T RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -167dBm

Buy Now Datasheet
RF Receivers - LEA-M8T-0 - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
LEA-M8T-0
RF Receivers LEA-M8T-0
RF RCVR GNSS/GPS 1.561/1.575GHZ

RF RCVR GNSS/GPS 1.561/1.575GHZ

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number LEA-M8T-0 672-LEA-M8T-0CT-ND LEA-M8T-0
Product Name GPS/GNSS Module RF Receivers RF Receivers
Device Type Receiver Receiver
Technology GPS GPS
Supply Voltage 1.8V Other; 2.7V ~ 3.6V
Interface USB
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4731-B20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 10 mA
View Details
RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details