u-blox AG GPS/GNSS Module ZOE-M8Q-0

Description
ZOE-M8 series: Ultra small u-blox M8 GNSS SiPs u-blox M8 concurrent GNSS module, 3.0 V, S-LGA, TCXO, ROM, SAW, LNA Ultra small GNSS SiPs (System in Package) with superior performance Ultra small size SiP 4.5 mm x 4.5 mm x 1.0 mm Fully integrated and complete solution, reducing total design efforts Ideal for passive antennas, due to built-in SAW and LNA High accuracy thanks to concurrent reception of up to 3 GNSS –167 dBm sensitivity for reliable positioning in challenging conditions
Request a Quote Datasheet
Description
ZOE-M8 series: Ultra small u-blox M8 GNSS SiPs u-blox M8 concurrent GNSS module, 3.0 V, S-LGA, TCXO, ROM, SAW, LNA Ultra small GNSS SiPs (System in Package) with superior performance Ultra small size SiP 4.5 mm x 4.5 mm x 1.0 mm Fully integrated and complete solution, reducing total design efforts Ideal for passive antennas, due to built-in SAW and LNA High accuracy thanks to concurrent reception of up to 3 GNSS –167 dBm sensitivity for reliable positioning in challenging conditions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
GPS/GNSS Module
ZOE-M8Q-0
GPS/GNSS Module ZOE-M8Q-0
ZOE-M8 series: Ultra small u-blox M8 GNSS SiPs u-blox M8 concurrent GNSS module, 3.0 V, S-LGA, TCXO, ROM, SAW, LNA Ultra small GNSS SiPs (System in Package) with superior performance Ultra small size SiP 4.5 mm x 4.5 mm x 1.0 mm Fully integrated and complete solution, reducing total design efforts Ideal for passive antennas, due to built-in SAW and LNA High accuracy thanks to concurrent reception of up to 3 GNSS –167 dBm sensitivity for reliable positioning in challenging conditions

ZOE-M8 series: Ultra small u-blox M8 GNSS SiPs

u-blox M8 concurrent GNSS module, 3.0 V, S-LGA, TCXO, ROM, SAW, LNA

Ultra small GNSS SiPs (System in Package) with superior performance

  • Ultra small size SiP 4.5 mm x 4.5 mm x 1.0 mm
  • Fully integrated and complete solution, reducing total design efforts
  • Ideal for passive antennas, due to built-in SAW and LNA
  • High accuracy thanks to concurrent reception of up to 3 GNSS
  • –167 dBm sensitivity for reliable positioning in challenging conditions
Supplier's Site
RF Receivers - 672-ZOE-M8Q-0DKR-ND - DigiKey
Thief River Falls, MN, United States
ZOE-M8 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -160dBm

ZOE-M8 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -160dBm

Buy Now Datasheet
RF Receivers - 672-ZOE-M8Q-0CT-ND - DigiKey
Thief River Falls, MN, United States
ZOE-M8 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -160dBm

ZOE-M8 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -160dBm

Buy Now Datasheet
RF Receivers - 672-ZOE-M8Q-0TR-ND - DigiKey
Thief River Falls, MN, United States
ZOE-M8 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -160dBm

ZOE-M8 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -160dBm

Buy Now Datasheet
RF Receivers - ZOE-M8Q-0 - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
ZOE-M8Q-0
RF Receivers ZOE-M8Q-0
RF RECEIVER GNSS/GPS MODULE

RF RECEIVER GNSS/GPS MODULE

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number ZOE-M8Q-0 672-ZOE-M8Q-0DKR-ND ZOE-M8Q-0
Product Name GPS/GNSS Module RF Receivers RF Receivers
Device Type Receiver Receiver
Technology GPS GPS
Supply Voltage 1.8V Other; 2.7V ~ 3.6V
Bias Current 25 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LE1-F16Q24-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
GPS Antennas - 2835953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Receivers - 863-SI47907A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details