u-blox AG RF Receivers MAX-M10S-00B

Description
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount
Request a Quote Datasheet
Description
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 672-MAX-M10S-00BDKR-ND - DigiKey
Thief River Falls, MN, United States
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount

Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Receivers - 672-MAX-M10S-00BCT-ND - DigiKey
Thief River Falls, MN, United States
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount

Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Receivers - 672-MAX-M10S-00BTR-ND - DigiKey
Thief River Falls, MN, United States
Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount

Navigation BeiDou, Galileo, GLONASS, GPS, GNSS Transceiver Module 1.561GHz, 1.575GHz, 1.602GHz Antenna Not Included Surface Mount

Buy Now Datasheet
Downers Grove, IL, United States
GPS/GNSS Module
MAX-M10S-00B
GPS/GNSS Module MAX-M10S-00B
u-blox M10 standard precision GNSS modules Ultra-low-power GNSS receiver for high-performance asset-tracking devices Less than 25 mW power consumption without compromising GNSS performance Maximum position availability with concurrent reception of 4 GNSS Proven excellent performance, even with small antennas Advanced spoofing and jamming detection Pin-compatible with previous MAX products The MAX-M10 series is built on the ultra-low-power u-blox M10 GNSS platform, which provides exceptional sensitivity and acquisition times for all L1 GNSS systems. The extremely low power consumption of less than 25 mW in continuous tracking mode allows great power autonomy for all battery-operated devices, such as asset trackers, without compromising on GNSS performance. MAX-M10 supports concurrent reception of four GNSS (GPS, GLONASS, Galileo, and BeiDou). The high number of visible satellites enables the receiver to select the best signals. This maximizes the position availability, in particular under challenging conditions such as in deep urban canyons. u-blox Super-S technology offers great RF sensitivity and can improve the dynamic position accuracy by up to 25% with small antennas or in a non-line-of-sight scenario. The MAX-M10S module integrates an LNA followed by a SAW filter in the RF path for maximum sensitivity in passive antenna designs. MAX-M10 detects jamming and spoofing attempts and reports them to the host, so that the system can react to such events. Advanced filtering algorithms mitigate the impact of RF interference and jamming, thus enabling the product to operate as intended. Both modules offer backwards pin-to-pin compatibility with previous u-blox generations, which saves designers time and cost when upgrading their designs.

u-blox M10 standard precision GNSS modules

Ultra-low-power GNSS receiver for high-performance asset-tracking devices

  • Less than 25 mW power consumption without compromising GNSS performance
  • Maximum position availability with concurrent reception of 4 GNSS
  • Proven excellent performance, even with small antennas
  • Advanced spoofing and jamming detection
  • Pin-compatible with previous MAX products

The MAX-M10 series is built on the ultra-low-power u-blox M10 GNSS platform, which provides exceptional sensitivity and acquisition times for all L1 GNSS systems. The extremely low power consumption of less than 25 mW in continuous tracking mode allows great power autonomy for all battery-operated devices, such as asset trackers, without compromising on GNSS performance.

MAX-M10 supports concurrent reception of four GNSS (GPS, GLONASS, Galileo, and BeiDou). The high number of visible satellites enables the receiver to select the best signals. This maximizes the position availability, in particular under challenging conditions such as in deep urban canyons. u-blox Super-S technology offers great RF sensitivity and can improve the dynamic position accuracy by up to 25% with small antennas or in a non-line-of-sight scenario.

The MAX-M10S module integrates an LNA followed by a SAW filter in the RF path for maximum sensitivity in passive antenna designs.

MAX-M10 detects jamming and spoofing attempts and reports them to the host, so that the system can react to such events. Advanced filtering algorithms mitigate the impact of RF interference and jamming, thus enabling the product to operate as intended.

Both modules offer backwards pin-to-pin compatibility with previous u-blox generations, which saves designers time and cost when upgrading their designs.

Supplier's Site Datasheet
RF Receivers - MAX-M10S-00B - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
MAX-M10S-00B
RF Receivers MAX-M10S-00B
GNSS LCC RX, ROM, TCXO, LNA, SAW

GNSS LCC RX, ROM, TCXO, LNA, SAW

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number 672-MAX-M10S-00BDKR-ND MAX-M10S-00B MAX-M10S-00B
Product Name RF Receivers GPS/GNSS Module RF Receivers
Device Type Receiver Receiver
Technology GPS GPS
Operating Frequency 1561 to 1602 MHz
Data Rate 922 kbps 922 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3220TR13CT-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Receivers - SI4705-C40-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 19.9 mA
View Details
CC3100 CC3100 SimpleLink? Wi-Fi and Internet-of-Things solution for MCU Applications - CC3100R11MRGCR - Texas Instruments
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers