Richardson RFPD Beamformer ADMV4821BCCZ-R7

Description
Features and Benefits RF frequency range: 24 GHz to 29.5 GHz, addressing n257, n258, n261 bands in one footprint 16 selectable TX channels 16 selectable RX channels Horizontal and Vertical Polarization Matched 50 Ohm single-ended RF inputs and outputs High resolution vector modulators for phase control High resolution DGAs for amplitude control Temperature compensation Memory for TX and RX beam positions 3GPP specification compliant
Request a Quote
Description
Features and Benefits RF frequency range: 24 GHz to 29.5 GHz, addressing n257, n258, n261 bands in one footprint 16 selectable TX channels 16 selectable RX channels Horizontal and Vertical Polarization Matched 50 Ohm single-ended RF inputs and outputs High resolution vector modulators for phase control High resolution DGAs for amplitude control Temperature compensation Memory for TX and RX beam positions 3GPP specification compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Features and Benefits RF frequency range: 24 GHz to 29.5 GHz, addressing n257, n258, n261 bands in one footprint 16 selectable TX channels 16 selectable RX channels Horizontal and Vertical Polarization Matched 50 Ohm single-ended RF inputs and outputs High resolution vector modulators for phase control High resolution DGAs for amplitude control Temperature compensation Memory for TX and RX beam positions 3GPP specification compliant

Features and Benefits

  • RF frequency range: 24 GHz to 29.5 GHz, addressing n257, n258, n261 bands in one footprint
  • 16 selectable TX channels
  • 16 selectable RX channels
  • Horizontal and Vertical Polarization
  • Matched 50 Ohm single-ended RF inputs and outputs
  • High resolution vector modulators for phase control
  • High resolution DGAs for amplitude control
  • Temperature compensation
  • Memory for TX and RX beam positions
  • 3GPP specification compliant
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Network and Communication Chips
Product Number ADMV4821BCCZ-R7
Product Name Beamformer
Device Type Beamformers; Receiver
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GNSS Module - A5100-A - Richardson RFPD
Specs
Device Type Receiver
Technology GPS
Supply Voltage 1.8V
View Details
Specs
Device Type Beamformers; Receiver
Technology GPS
View Details
Specs
Device Type Beamformers; Receiver
Technology GPS
View Details
Beamformer - ADMV4680ACDZ-RL7 - Richardson RFPD
Specs
Device Type Beamformers; Receiver
Technology GPS
View Details