Semtech Corp. GPS/GNSS Module XA1120_1103949

Description
The XA1120 tracks both GPS and BeiDou constellations simultaneously to deliver superior positioning accuracy of <2.5m (with SBAS). Based on MediaTek’s latest MT3333 engine, it’s the smallest integrated antenna GPS and BeiDou module on the market with an ultra-compact form factor of 12.5 x 12.5 x 6.8mm. Unlike other compact GNSS modules, the XA1120 incorporates a complete set of high-quality components, including TCXO, RTC Crystal, SMPS, SAW Filter and an additional LNA, all of which are considered vital for optimum positioning performance. The XA1120 offers flexibility with an external antenna interface that supports automatic antenna detection and selection. It also supports performance enhancing features such as EASY (self-generated orbit prediction), SBAS, AGPS (ephemeris file injection), LOCUS (internal logger), GLP (GNSS low-power) and PPS Sync.
Request a Quote
Description
The XA1120 tracks both GPS and BeiDou constellations simultaneously to deliver superior positioning accuracy of <2.5m (with SBAS). Based on MediaTek’s latest MT3333 engine, it’s the smallest integrated antenna GPS and BeiDou module on the market with an ultra-compact form factor of 12.5 x 12.5 x 6.8mm. Unlike other compact GNSS modules, the XA1120 incorporates a complete set of high-quality components, including TCXO, RTC Crystal, SMPS, SAW Filter and an additional LNA, all of which are considered vital for optimum positioning performance. The XA1120 offers flexibility with an external antenna interface that supports automatic antenna detection and selection. It also supports performance enhancing features such as EASY (self-generated orbit prediction), SBAS, AGPS (ephemeris file injection), LOCUS (internal logger), GLP (GNSS low-power) and PPS Sync.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GPS/GNSS Module - XA1120_1103949 - Richardson RFPD
Downers Grove, IL, United States
GPS/GNSS Module
XA1120_1103949
GPS/GNSS Module XA1120_1103949
The XA1120 tracks both GPS and BeiDou constellations simultaneously to deliver superior positioning accuracy of <2.5m (with SBAS). Based on MediaTek’s latest MT3333 engine, it’s the smallest integrated antenna GPS and BeiDou module on the market with an ultra-compact form factor of 12.5 x 12.5 x 6.8mm. Unlike other compact GNSS modules, the XA1120 incorporates a complete set of high-quality components, including TCXO, RTC Crystal, SMPS, SAW Filter and an additional LNA, all of which are considered vital for optimum positioning performance. The XA1120 offers flexibility with an external antenna interface that supports automatic antenna detection and selection. It also supports performance enhancing features such as EASY (self-generated orbit prediction), SBAS, AGPS (ephemeris file injection), LOCUS (internal logger), GLP (GNSS low-power) and PPS Sync.

The XA1120 tracks both GPS and BeiDou constellations simultaneously to deliver superior positioning accuracy of <2.5m (with SBAS). Based on MediaTek’s latest MT3333 engine, it’s the smallest integrated antenna GPS and BeiDou module on the market with an ultra-compact form factor of 12.5 x 12.5 x 6.8mm.

Unlike other compact GNSS modules, the XA1120 incorporates a complete set of high-quality components, including TCXO, RTC Crystal, SMPS, SAW Filter and an additional LNA, all of which are considered vital for optimum positioning performance.

The XA1120 offers flexibility with an external antenna interface that supports automatic antenna detection and selection. It also supports performance enhancing features such as EASY (self-generated orbit prediction), SBAS, AGPS (ephemeris file injection), LOCUS (internal logger), GLP (GNSS low-power) and PPS Sync.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Network and Communication Chips
Product Number XA1120_1103949
Product Name GPS/GNSS Module
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52810-QCAA-E-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 336-5379-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 42 to 870 MHz
View Details