u-blox AG RF Receivers MAX-8Q-0

Description
MAX-8 RF Receiver GLONASS, GNSS, GPS 1.575GHz -166dBm
Request a Quote Datasheet
Description
MAX-8 RF Receiver GLONASS, GNSS, GPS 1.575GHz -166dBm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 672-MAX-8Q-0TR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
672-MAX-8Q-0TR-ND
RF Receivers 672-MAX-8Q-0TR-ND
MAX-8 RF Receiver GLONASS, GNSS, GPS 1.575GHz -166dBm

MAX-8 RF Receiver GLONASS, GNSS, GPS 1.575GHz -166dBm

Buy Now Datasheet
Downers Grove, IL, United States
GPS/GNSS Module
MAX-8Q-0
GPS/GNSS Module MAX-8Q-0
u-blox 8 Single GNSS module, ROM, TCXO LCC, 9.7x10 mm, 500 pcs/reel

u-blox 8 Single GNSS module, ROM, TCXO LCC, 9.7x10 mm, 500 pcs/reel

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Network and Communication Chips Network and Communication Chips
Product Number 672-MAX-8Q-0TR-ND MAX-8Q-0
Product Name RF Receivers GPS/GNSS Module
Device Type Receiver Receiver
Technology GPS GPS
Operating Frequency 1575 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
AFE8221-Q1 Automotive Catalog Dual IF Interface for Digital Radio - AFE8221IRFPQ1 - Texas Instruments
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type HTQFP
View Details
2 suppliers
RF Transceiver ICs - 4823-NRF52832-CIAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Receivers - SI4705-D60-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 10.5 mA
View Details
2 suppliers