The M2-MAYA-W1 is an M.2 Key E card module offering 1x1 802.11a/b/g/n Wi-Fi and dual-mode Bluetooth 5.2 functionality, designed for easy installation without soldering. It measures 22 mm by 30 mm and interfaces via SDIO, UART, and PCM/I2S. The module operates from a 3.3 V supply and complies with the PCI Express M.2 Specification Revision 4.0. It is intended for use with host boards featuring a standard M.2 Key E slot.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | M2-MAYA-W166-00C |
| Product Name | WiFi and Bluetooth Module |
| Device Type | Receiver |