Semtech Corp. GPS/GNSS Module XA1120_1103951

Description
The XA1120 tracks both GPS and BeiDou constellations simultaneously to deliver superior positioning accuracy of <2.5m (with SBAS). Based on MediaTek’s latest MT3333 engine, it’s the smallest integrated antenna GPS and BeiDou module on the market with an ultra-compact form factor of 12.5 x 12.5 x 6.8mm. Unlike other compact GNSS modules, the XA1120 incorporates a complete set of high-quality components, including TCXO, RTC Crystal, SMPS, SAW Filter and an additional LNA, all of which are considered vital for optimum positioning performance. The XA1120 offers flexibility with an external antenna interface that supports automatic antenna detection and selection. It also supports performance enhancing features such as EASY (self-generated orbit prediction), SBAS, AGPS (ephemeris file injection), LOCUS (internal logger), GLP (GNSS low-power) and PPS Sync.
Request a Quote
Description
The XA1120 tracks both GPS and BeiDou constellations simultaneously to deliver superior positioning accuracy of <2.5m (with SBAS). Based on MediaTek’s latest MT3333 engine, it’s the smallest integrated antenna GPS and BeiDou module on the market with an ultra-compact form factor of 12.5 x 12.5 x 6.8mm. Unlike other compact GNSS modules, the XA1120 incorporates a complete set of high-quality components, including TCXO, RTC Crystal, SMPS, SAW Filter and an additional LNA, all of which are considered vital for optimum positioning performance. The XA1120 offers flexibility with an external antenna interface that supports automatic antenna detection and selection. It also supports performance enhancing features such as EASY (self-generated orbit prediction), SBAS, AGPS (ephemeris file injection), LOCUS (internal logger), GLP (GNSS low-power) and PPS Sync.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GPS/GNSS Module - XA1120_1103951 - Richardson RFPD
Downers Grove, IL, United States
GPS/GNSS Module
XA1120_1103951
GPS/GNSS Module XA1120_1103951
The XA1120 tracks both GPS and BeiDou constellations simultaneously to deliver superior positioning accuracy of <2.5m (with SBAS). Based on MediaTek’s latest MT3333 engine, it’s the smallest integrated antenna GPS and BeiDou module on the market with an ultra-compact form factor of 12.5 x 12.5 x 6.8mm. Unlike other compact GNSS modules, the XA1120 incorporates a complete set of high-quality components, including TCXO, RTC Crystal, SMPS, SAW Filter and an additional LNA, all of which are considered vital for optimum positioning performance. The XA1120 offers flexibility with an external antenna interface that supports automatic antenna detection and selection. It also supports performance enhancing features such as EASY (self-generated orbit prediction), SBAS, AGPS (ephemeris file injection), LOCUS (internal logger), GLP (GNSS low-power) and PPS Sync.

The XA1120 tracks both GPS and BeiDou constellations simultaneously to deliver superior positioning accuracy of <2.5m (with SBAS). Based on MediaTek’s latest MT3333 engine, it’s the smallest integrated antenna GPS and BeiDou module on the market with an ultra-compact form factor of 12.5 x 12.5 x 6.8mm.

Unlike other compact GNSS modules, the XA1120 incorporates a complete set of high-quality components, including TCXO, RTC Crystal, SMPS, SAW Filter and an additional LNA, all of which are considered vital for optimum positioning performance.

The XA1120 offers flexibility with an external antenna interface that supports automatic antenna detection and selection. It also supports performance enhancing features such as EASY (self-generated orbit prediction), SBAS, AGPS (ephemeris file injection), LOCUS (internal logger), GLP (GNSS low-power) and PPS Sync.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Network and Communication Chips
Product Number XA1120_1103951
Product Name GPS/GNSS Module
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details
RF Transceiver ICs - 4823-NRF52833-QIAA-B-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
GPS Antennas - 1248665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details