Lantronix, Inc. GPS/GNSS Module A5135H

Description
The A5135-H is a compact high-sensitivity concurrent GNSS module that integrates CSR’s latest SiRFstarV technology into a single, compact and easy to integrate SMT device. By supporting simultaneous GLONASS, GPS, QZSS and SBAS measurements with the industry’s best sensitivity engine, the highest accuracy, ground tracks and fastest time-to-first-fix (TTFF) are ensured even under tough operating conditions. The jammers removal algorithm not only facilitates integration in today’s ever more complex communication devices, but guarantees performance even in hostile situations. SiRFaware’s advanced low power management modes, high level of integration and multiple communication ports in a small form-factor makes the A5135-H suitable for a broad spectrum of GNSS applications where performance, cost and time to market are prime considerations.
Request a Quote Datasheet
Description
The A5135-H is a compact high-sensitivity concurrent GNSS module that integrates CSR’s latest SiRFstarV technology into a single, compact and easy to integrate SMT device. By supporting simultaneous GLONASS, GPS, QZSS and SBAS measurements with the industry’s best sensitivity engine, the highest accuracy, ground tracks and fastest time-to-first-fix (TTFF) are ensured even under tough operating conditions. The jammers removal algorithm not only facilitates integration in today’s ever more complex communication devices, but guarantees performance even in hostile situations. SiRFaware’s advanced low power management modes, high level of integration and multiple communication ports in a small form-factor makes the A5135-H suitable for a broad spectrum of GNSS applications where performance, cost and time to market are prime considerations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GPS/GNSS Module - A5135H - Richardson RFPD
Downers Grove, IL, United States
GPS/GNSS Module
A5135H
GPS/GNSS Module A5135H
The A5135-H is a compact high-sensitivity concurrent GNSS module that integrates CSR’s latest SiRFstarV technology into a single, compact and easy to integrate SMT device. By supporting simultaneous GLONASS, GPS, QZSS and SBAS measurements with the industry’s best sensitivity engine, the highest accuracy, ground tracks and fastest time-to-first-fix (TTFF) are ensured even under tough operating conditions. The jammers removal algorithm not only facilitates integration in today’s ever more complex communication devices, but guarantees performance even in hostile situations. SiRFaware’s advanced low power management modes, high level of integration and multiple communication ports in a small form-factor makes the A5135-H suitable for a broad spectrum of GNSS applications where performance, cost and time to market are prime considerations.

The A5135-H is a compact high-sensitivity concurrent GNSS module that integrates CSR’s latest SiRFstarV technology into a single, compact and easy to integrate SMT device. By supporting simultaneous GLONASS, GPS, QZSS and SBAS measurements with the industry’s best sensitivity engine, the highest accuracy, ground tracks and fastest time-to-first-fix (TTFF) are ensured even under tough operating conditions. The jammers removal algorithm not only facilitates integration in today’s ever more complex communication devices, but guarantees performance even in hostile situations. SiRFaware’s advanced low power management modes, high level of integration and multiple communication ports in a small form-factor makes the A5135-H suitable for a broad spectrum of GNSS applications where performance, cost and time to market are prime considerations.

Supplier's Site Datasheet
RF Receivers - 1829-A5135H-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
1829-A5135H-ND
RF Receivers 1829-A5135H-ND
GNSS A5135H - SIRFSTARV-BASED 52

GNSS A5135H - SIRFSTARV-BASED 52

Buy Now Datasheet
Sheung Wan, Hong Kong
GPS Modules
A5135H
GPS Modules A5135H
GPS Modules Concurrent GNSS Receiver

GPS Modules Concurrent GNSS Receiver

Buy Now

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number A5135H 1829-A5135H-ND A5135H
Product Name GPS/GNSS Module RF Receivers GPS Modules
Device Type Receiver Receiver
Technology GPS GPS
Supply Voltage 1.8V
Operating Frequency 1575 to 1602 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05A-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Modems - ICs and Modules - SI2435-F-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details