u-blox AG GPS/GNSS Module MAX-8C-0

Description
u-blox 8 Single GNSS module ROM, crystal LCC, 9.7x10 mm, 500 pcs/reel
Request a Quote Datasheet
Description
u-blox 8 Single GNSS module ROM, crystal LCC, 9.7x10 mm, 500 pcs/reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
GPS/GNSS Module
MAX-8C-0
GPS/GNSS Module MAX-8C-0
u-blox 8 Single GNSS module ROM, crystal LCC, 9.7x10 mm, 500 pcs/reel

u-blox 8 Single GNSS module ROM, crystal LCC, 9.7x10 mm, 500 pcs/reel

Supplier's Site Datasheet
RF Receivers - 672-MAX-8C-0DKR-ND - DigiKey
Thief River Falls, MN, United States
MAX-8 RF Receiver GLONASS, GNSS, GPS 1.575GHz -166dBm

MAX-8 RF Receiver GLONASS, GNSS, GPS 1.575GHz -166dBm

Buy Now Datasheet
RF Receivers - 672-MAX-8C-0TR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
672-MAX-8C-0TR-ND
RF Receivers 672-MAX-8C-0TR-ND
MAX-8 RF Receiver GLONASS, GNSS, GPS 1.575GHz -166dBm

MAX-8 RF Receiver GLONASS, GNSS, GPS 1.575GHz -166dBm

Buy Now Datasheet
RF Receivers - 672-MAX-8C-0CT-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
672-MAX-8C-0CT-ND
RF Receivers 672-MAX-8C-0CT-ND
MAX-8 RF Receiver GLONASS, GNSS, GPS 1.575GHz -166dBm

MAX-8 RF Receiver GLONASS, GNSS, GPS 1.575GHz -166dBm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Network and Communication Chips Network and Communication Chips
Product Number MAX-8C-0 672-MAX-8C-0DKR-ND
Product Name GPS/GNSS Module RF Receivers
Device Type Receiver Receiver
Technology GPS GPS
Supply Voltage 1.8V
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825SRTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
RF Receivers - 863-SI47907A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details