Semtech Corp. GPS/GNSS Module XA1130_1103953

Description
The XA1130 tracks both GPS and Galileo constellations simultaneously to deliver superior positioning accuracy of <2.5m (with SBAS). Based on MediaTek’s latest MT3333 engine, it’s the smallest integrated antenna GPS and BeiDou module on the market with an ultra-compact form factor of 12.5 x 12.5 x 6.8mm. Unlike other compact GNSS modules, the XA1130 incorporates a complete set of high-quality components, including TCXO, RTC Crystal, SMPS, SAW Filter and an additional LNA, all of which are considered vital for optimum positioning performance. The XA1130 offers flexibility with an external antenna interface that supports automatic antenna detection and selection. It also supports performance enhancing features such as EASY (self-generated orbit prediction), SBAS, AGPS (ephemeris file injection), LOCUS (internal logger), GLP (GNSS low-power) and PPS Sync.
Request a Quote
Description
The XA1130 tracks both GPS and Galileo constellations simultaneously to deliver superior positioning accuracy of <2.5m (with SBAS). Based on MediaTek’s latest MT3333 engine, it’s the smallest integrated antenna GPS and BeiDou module on the market with an ultra-compact form factor of 12.5 x 12.5 x 6.8mm. Unlike other compact GNSS modules, the XA1130 incorporates a complete set of high-quality components, including TCXO, RTC Crystal, SMPS, SAW Filter and an additional LNA, all of which are considered vital for optimum positioning performance. The XA1130 offers flexibility with an external antenna interface that supports automatic antenna detection and selection. It also supports performance enhancing features such as EASY (self-generated orbit prediction), SBAS, AGPS (ephemeris file injection), LOCUS (internal logger), GLP (GNSS low-power) and PPS Sync.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GPS/GNSS Module - XA1130_1103953 - Richardson RFPD
Downers Grove, IL, United States
GPS/GNSS Module
XA1130_1103953
GPS/GNSS Module XA1130_1103953
The XA1130 tracks both GPS and Galileo constellations simultaneously to deliver superior positioning accuracy of <2.5m (with SBAS). Based on MediaTek’s latest MT3333 engine, it’s the smallest integrated antenna GPS and BeiDou module on the market with an ultra-compact form factor of 12.5 x 12.5 x 6.8mm. Unlike other compact GNSS modules, the XA1130 incorporates a complete set of high-quality components, including TCXO, RTC Crystal, SMPS, SAW Filter and an additional LNA, all of which are considered vital for optimum positioning performance. The XA1130 offers flexibility with an external antenna interface that supports automatic antenna detection and selection. It also supports performance enhancing features such as EASY (self-generated orbit prediction), SBAS, AGPS (ephemeris file injection), LOCUS (internal logger), GLP (GNSS low-power) and PPS Sync.

The XA1130 tracks both GPS and Galileo constellations simultaneously to deliver superior positioning accuracy of <2.5m (with SBAS). Based on MediaTek’s latest MT3333 engine, it’s the smallest integrated antenna GPS and BeiDou module on the market with an ultra-compact form factor of 12.5 x 12.5 x 6.8mm.

Unlike other compact GNSS modules, the XA1130 incorporates a complete set of high-quality components, including TCXO, RTC Crystal, SMPS, SAW Filter and an additional LNA, all of which are considered vital for optimum positioning performance.

The XA1130 offers flexibility with an external antenna interface that supports automatic antenna detection and selection. It also supports performance enhancing features such as EASY (self-generated orbit prediction), SBAS, AGPS (ephemeris file injection), LOCUS (internal logger), GLP (GNSS low-power) and PPS Sync.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Network and Communication Chips
Product Number XA1130_1103953
Product Name GPS/GNSS Module
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

27.5 - 31.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0198 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 31000 MHz
View Details
Interface - Drivers, Receivers, Transceivers - AM26C31CN - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
WiFi NTRIP Master - AS-XBEE-WIFI-2.4-INT-04 - ArduSimple
Specs
Device Type Receiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details