Semtech Corp. GPS/GNSS Module XA1130_1103954

Description
The XA1130 tracks both GPS and Galileo constellations simultaneously to deliver superior positioning accuracy of <2.5m (with SBAS). Based on MediaTek’s latest MT3333 engine, it’s the smallest integrated antenna GPS and BeiDou module on the market with an ultra-compact form factor of 12.5 x 12.5 x 6.8mm. Unlike other compact GNSS modules, the XA1130 incorporates a complete set of high-quality components, including TCXO, RTC Crystal, SMPS, SAW Filter and an additional LNA, all of which are considered vital for optimum positioning performance. The XA1130 offers flexibility with an external antenna interface that supports automatic antenna detection and selection. It also supports performance enhancing features such as EASY (self-generated orbit prediction), SBAS, AGPS (ephemeris file injection), LOCUS (internal logger), GLP (GNSS low-power) and PPS Sync.
Request a Quote
Description
The XA1130 tracks both GPS and Galileo constellations simultaneously to deliver superior positioning accuracy of <2.5m (with SBAS). Based on MediaTek’s latest MT3333 engine, it’s the smallest integrated antenna GPS and BeiDou module on the market with an ultra-compact form factor of 12.5 x 12.5 x 6.8mm. Unlike other compact GNSS modules, the XA1130 incorporates a complete set of high-quality components, including TCXO, RTC Crystal, SMPS, SAW Filter and an additional LNA, all of which are considered vital for optimum positioning performance. The XA1130 offers flexibility with an external antenna interface that supports automatic antenna detection and selection. It also supports performance enhancing features such as EASY (self-generated orbit prediction), SBAS, AGPS (ephemeris file injection), LOCUS (internal logger), GLP (GNSS low-power) and PPS Sync.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GPS/GNSS Module - XA1130_1103954 - Richardson RFPD
Downers Grove, IL, United States
GPS/GNSS Module
XA1130_1103954
GPS/GNSS Module XA1130_1103954
The XA1130 tracks both GPS and Galileo constellations simultaneously to deliver superior positioning accuracy of <2.5m (with SBAS). Based on MediaTek’s latest MT3333 engine, it’s the smallest integrated antenna GPS and BeiDou module on the market with an ultra-compact form factor of 12.5 x 12.5 x 6.8mm. Unlike other compact GNSS modules, the XA1130 incorporates a complete set of high-quality components, including TCXO, RTC Crystal, SMPS, SAW Filter and an additional LNA, all of which are considered vital for optimum positioning performance. The XA1130 offers flexibility with an external antenna interface that supports automatic antenna detection and selection. It also supports performance enhancing features such as EASY (self-generated orbit prediction), SBAS, AGPS (ephemeris file injection), LOCUS (internal logger), GLP (GNSS low-power) and PPS Sync.

The XA1130 tracks both GPS and Galileo constellations simultaneously to deliver superior positioning accuracy of <2.5m (with SBAS). Based on MediaTek’s latest MT3333 engine, it’s the smallest integrated antenna GPS and BeiDou module on the market with an ultra-compact form factor of 12.5 x 12.5 x 6.8mm.

Unlike other compact GNSS modules, the XA1130 incorporates a complete set of high-quality components, including TCXO, RTC Crystal, SMPS, SAW Filter and an additional LNA, all of which are considered vital for optimum positioning performance.

The XA1130 offers flexibility with an external antenna interface that supports automatic antenna detection and selection. It also supports performance enhancing features such as EASY (self-generated orbit prediction), SBAS, AGPS (ephemeris file injection), LOCUS (internal logger), GLP (GNSS low-power) and PPS Sync.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Network and Communication Chips
Product Number XA1130_1103954
Product Name GPS/GNSS Module
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
Modems - ICs and Modules - 336-1094-ND - DigiKey
Specs
Interface Parallel/Serial
Supply Voltage 3.3V; 3.6V; 5V
Data Rate 2.4 kbps
View Details
Ethernet NTRIP Master - AS-XBEE-ETH-100-RJ45-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Drivers, Receivers, Transceivers - AM26C32IPWR - Lingto Electronic Limited
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details