pSemi Beamformer PE188200A-Z

Description
The PE188200 is an 8-channel beamforming front-end for 5G applications. It is organized as two independently controllable RF chains of four channels supporting four dual-polarity antennas or eight single-polarity antennas. Time division duplex (TDD) mode operation switches power amplifier/low noise amplifier (PA/LNA) branches connected to each antenna port. Integrated splitter/combiners and a phase and amplitude beamformer for each channel complete each chain. All control is performed via a 4-wire serial peripheral interface (SPI) bus. On-chip memory holds 512 sets of 8-channel beamforming coefficients. These sets may be allocated in any way between RX and Tx. To enable rapid beam steering, each stored value can be selected by a short two-byte Beam Preset command, or individual beamformer coefficients may be written separately by ordinary write register commands. Similarly, on-chip storage is provided for up to 32 state modes, providing control of all amplifiers and switches for each channel. This allows flexible definition of modes such as RX, TX, idle and sleep. The desired state mode is selected by a one-byte Mode Preset command. Mode lookup tables are read from and written to via the SPI bus like ordinary registers. The SPI bus supports pass-through operation to control several chips on the same bus for ease of multi-chip control in large antenna arrays.
Request a Quote Datasheet
Description
The PE188200 is an 8-channel beamforming front-end for 5G applications. It is organized as two independently controllable RF chains of four channels supporting four dual-polarity antennas or eight single-polarity antennas. Time division duplex (TDD) mode operation switches power amplifier/low noise amplifier (PA/LNA) branches connected to each antenna port. Integrated splitter/combiners and a phase and amplitude beamformer for each channel complete each chain. All control is performed via a 4-wire serial peripheral interface (SPI) bus. On-chip memory holds 512 sets of 8-channel beamforming coefficients. These sets may be allocated in any way between RX and Tx. To enable rapid beam steering, each stored value can be selected by a short two-byte Beam Preset command, or individual beamformer coefficients may be written separately by ordinary write register commands. Similarly, on-chip storage is provided for up to 32 state modes, providing control of all amplifiers and switches for each channel. This allows flexible definition of modes such as RX, TX, idle and sleep. The desired state mode is selected by a one-byte Mode Preset command. Mode lookup tables are read from and written to via the SPI bus like ordinary registers. The SPI bus supports pass-through operation to control several chips on the same bus for ease of multi-chip control in large antenna arrays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beamformer - PE188200A-Z - Richardson RFPD
Downers Grove, IL, United States
Beamformer
PE188200A-Z
Beamformer PE188200A-Z
The PE188200 is an 8-channel beamforming front-end for 5G applications. It is organized as two independently controllable RF chains of four channels supporting four dual-polarity antennas or eight single-polarity antennas. Time division duplex (TDD) mode operation switches power amplifier/low noise amplifier (PA/LNA) branches connected to each antenna port. Integrated splitter/combiners and a phase and amplitude beamformer for each channel complete each chain. All control is performed via a 4-wire serial peripheral interface (SPI) bus. On-chip memory holds 512 sets of 8-channel beamforming coefficients. These sets may be allocated in any way between RX and Tx. To enable rapid beam steering, each stored value can be selected by a short two-byte Beam Preset command, or individual beamformer coefficients may be written separately by ordinary write register commands. Similarly, on-chip storage is provided for up to 32 state modes, providing control of all amplifiers and switches for each channel. This allows flexible definition of modes such as RX, TX, idle and sleep. The desired state mode is selected by a one-byte Mode Preset command. Mode lookup tables are read from and written to via the SPI bus like ordinary registers. The SPI bus supports pass-through operation to control several chips on the same bus for ease of multi-chip control in large antenna arrays.

The PE188200 is an 8-channel beamforming front-end for 5G applications. It is organized as two independently controllable RF chains of four channels supporting four dual-polarity antennas or eight single-polarity antennas. Time division duplex (TDD) mode operation switches power amplifier/low noise amplifier (PA/LNA) branches connected to each antenna port. Integrated splitter/combiners and a phase and amplitude beamformer for each channel complete each chain.

All control is performed via a 4-wire serial peripheral interface (SPI) bus. On-chip memory holds 512 sets of 8-channel beamforming coefficients. These sets may be allocated in any way between RX and Tx. To enable rapid beam steering, each stored value can be selected by a short two-byte Beam Preset command, or individual beamformer coefficients may be written separately by ordinary write register commands. Similarly, on-chip storage is provided for up to 32 state modes, providing control of all amplifiers and switches for each channel. This allows flexible definition of modes such as RX, TX, idle and sleep. The desired state mode is selected by a one-byte Mode Preset command. Mode lookup tables are read from and written to via the SPI bus like ordinary registers.

The SPI bus supports pass-through operation to control several chips on the same bus for ease of multi-chip control in large antenna arrays.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Network and Communication Chips
Product Number PE188200A-Z
Product Name Beamformer
Device Type Beamformers; Receiver
Unlock Full Specs
to access all available technical data

Similar Products

13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer - AWMF-0147 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 13750 to 14500 MHz
View Details
Wireless Connectivity - AIROC™ Wi-Fi and Wi-Fi+Bluetooth® Combo - Wi-Fi 5 (802.11ac) - CYW4339 - CYW4339 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
RF Demodulators - SI2182-B60-GM - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Supply Voltage Other; 1.14V ~ 1.3V
Package Type 48-VFQFN Exposed Pad
View Details