u-blox AG WiFi and Bluetooth Module JODY-W374-00B

Description
JODY-W3 series: Host-based automotive modules with Wi-Fi 6 and Bluetooth 5.1 Dual band Wi-Fi 2.4 GHz and 5 GHz, 802.11ac/ax Concurrent dual Wi-Fi 2.4 and 5 GHz, 2x2 MIMO (5 GHz), dual MAC Full-featured Bluetooth/Bluetooth LE 5.1, including long range Simultaneous access point (AP), station (STA), Wi-Fi Direct (P2P) Optimized for parallel operation of Wi-Fi and Bluetooth JODY-W3 Series JODY-W374 Automotive grade with 2 antenna pins, 85 C JODY-W377 Automotive grade with 3 antenna pins, 85 C
Request a Quote Datasheet
Description
JODY-W3 series: Host-based automotive modules with Wi-Fi 6 and Bluetooth 5.1 Dual band Wi-Fi 2.4 GHz and 5 GHz, 802.11ac/ax Concurrent dual Wi-Fi 2.4 and 5 GHz, 2x2 MIMO (5 GHz), dual MAC Full-featured Bluetooth/Bluetooth LE 5.1, including long range Simultaneous access point (AP), station (STA), Wi-Fi Direct (P2P) Optimized for parallel operation of Wi-Fi and Bluetooth JODY-W3 Series JODY-W374 Automotive grade with 2 antenna pins, 85 C JODY-W377 Automotive grade with 3 antenna pins, 85 C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
WiFi and Bluetooth Module
JODY-W374-00B
WiFi and Bluetooth Module JODY-W374-00B
JODY-W3 series: Host-based automotive modules with Wi-Fi 6 and Bluetooth 5.1 Dual band Wi-Fi 2.4 GHz and 5 GHz, 802.11ac/ax Concurrent dual Wi-Fi 2.4 and 5 GHz, 2x2 MIMO (5 GHz), dual MAC Full-featured Bluetooth/Bluetooth LE 5.1, including long range Simultaneous access point (AP), station (STA), Wi-Fi Direct (P2P) Optimized for parallel operation of Wi-Fi and Bluetooth JODY-W3 Series JODY-W374 Automotive grade with 2 antenna pins, 85 C JODY-W377 Automotive grade with 3 antenna pins, 85 C

JODY-W3 series: Host-based automotive modules with Wi-Fi 6 and Bluetooth 5.1

  • Dual band Wi-Fi 2.4 GHz and 5 GHz, 802.11ac/ax
  • Concurrent dual Wi-Fi 2.4 and 5 GHz, 2x2 MIMO (5 GHz), dual MAC
  • Full-featured Bluetooth/Bluetooth LE 5.1, including long range
  • Simultaneous access point (AP), station (STA), Wi-Fi Direct (P2P)
  • Optimized for parallel operation of Wi-Fi and Bluetooth

JODY-W3 Series

  • JODY-W374 Automotive grade with 2 antenna pins, 85 C
  • JODY-W377 Automotive grade with 3 antenna pins, 85 C
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Network and Communication Chips
Product Number JODY-W374-00B
Product Name WiFi and Bluetooth Module
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details