The A2235-H GPS receiver modules enable fastest acquisition and tracking with the latest SiRFstarIV technology. This small form-factor module fully addresses the demand for lowest power consumption with, amongst other features, SiRFaware technology.
SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm On-Board, Patch Module
SiRFstarIV™ RF Receiver GPS 1.575GHz -163dBm On-Board, Patch Module
A2235H - SIRFSTARIV-BASED 48-CHA
A2235H - SIRFSTARIV-BASED 48-CHA
| Richardson RFPD | DigiKey | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | A2235H | 1829-A2235-HCT-ND | 1829-A2235H-ND | A2235H | A2235H |
| Product Name | GPS/GNSS Module | RF Receivers | RF Receivers | GPS Modules | RF Receivers |
| Device Type | Receiver | Receiver | Receiver | ||
| Technology | GPS | GPS | GPS | ||
| Supply Voltage | 1.8V | 3.3V | Other; 3V ~ 3.6V | ||
| Features | RoHS | ||||
| Operating Frequency | 1575 MHz | 1575 MHz |