u-blox AG GPS/GNSS Module NEO-F10N-00B

Description
The NEO-F10N is built on the u-blox F10 dual-band GNSS technology using L1/L5 GNSS bands, which provides solid meter-level position accuracy in urban areas. With its proprietary dual-band multipath mitigation technology, u-blox F10 uses the best signals from the L1/L5 bands to achieve a significantly better position accuracy in urban environments than with the L1 band only. Applications like vehicle tracking and micromobility benefit significantly. NEO-F10N offers a single antenna input. Two SAW filters in series with an LNA between them provide high robustness against RF interference from co-located cellular modems. The firmware is upgradeable and is highly configurable to support many different use cases. NEO-F10N is pin-to-pin compatible with previous u-blox generations, which saves designers time and cost when upgrading their designs.
Request a Quote
Description
The NEO-F10N is built on the u-blox F10 dual-band GNSS technology using L1/L5 GNSS bands, which provides solid meter-level position accuracy in urban areas. With its proprietary dual-band multipath mitigation technology, u-blox F10 uses the best signals from the L1/L5 bands to achieve a significantly better position accuracy in urban environments than with the L1 band only. Applications like vehicle tracking and micromobility benefit significantly. NEO-F10N offers a single antenna input. Two SAW filters in series with an LNA between them provide high robustness against RF interference from co-located cellular modems. The firmware is upgradeable and is highly configurable to support many different use cases. NEO-F10N is pin-to-pin compatible with previous u-blox generations, which saves designers time and cost when upgrading their designs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GPS/GNSS Module - NEO-F10N-00B - Richardson RFPD
Downers Grove, IL, United States
GPS/GNSS Module
NEO-F10N-00B
GPS/GNSS Module NEO-F10N-00B
The NEO-F10N is built on the u-blox F10 dual-band GNSS technology using L1/L5 GNSS bands, which provides solid meter-level position accuracy in urban areas. With its proprietary dual-band multipath mitigation technology, u-blox F10 uses the best signals from the L1/L5 bands to achieve a significantly better position accuracy in urban environments than with the L1 band only. Applications like vehicle tracking and micromobility benefit significantly. NEO-F10N offers a single antenna input. Two SAW filters in series with an LNA between them provide high robustness against RF interference from co-located cellular modems. The firmware is upgradeable and is highly configurable to support many different use cases. NEO-F10N is pin-to-pin compatible with previous u-blox generations, which saves designers time and cost when upgrading their designs.

The NEO-F10N is built on the u-blox F10 dual-band GNSS technology using L1/L5 GNSS bands, which provides solid meter-level position accuracy in urban areas.

With its proprietary dual-band multipath mitigation technology, u-blox F10 uses the best signals from the L1/L5 bands to achieve a significantly better position accuracy in urban environments than with the L1 band only. Applications like vehicle tracking and micromobility benefit significantly.

NEO-F10N offers a single antenna input. Two SAW filters in series with an LNA between them provide high robustness against RF interference from co-located cellular modems. The firmware is upgradeable and is highly configurable to support many different use cases.

NEO-F10N is pin-to-pin compatible with previous u-blox generations, which saves designers time and cost when upgrading their designs.

Supplier's Site
RF Transceiver Modules and Modems - NEO-F10N-00B - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
NEO-F10N-00B
RF Transceiver Modules and Modems NEO-F10N-00B
U-BLOX F10 GNSS MODULE FLASH, TC

U-BLOX F10 GNSS MODULE FLASH, TC

Supplier's Site

Technical Specifications

  Richardson RFPD ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number NEO-F10N-00B NEO-F10N-00B
Product Name GPS/GNSS Module RF Transceiver Modules and Modems
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 2312-QPB9015TR7TR-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 45 to 1218 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 4823-NRF51822-QFAB-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
KBMPS300400 - KBMPS300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details