Madison Company Float switch kit Madison ML5555 ML5555

Description
Top mounting, multi-point, adjustable float switch kit ML5555 from Madison provides reliable single or multi point detection of tank level via tried and true mechanical float switch actuation. The customizable kit allows for the user to configure the switch to their needs with adjustable probe length and switching points. The ML5555 is also compatible with a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. 316 stainless steel body and floats also provides compatibility to a wide range of aggressive media. The ML5555 from Madison company is a top mounting switch with a 2" NPT male process connection.
Datasheet
Description
Top mounting, multi-point, adjustable float switch kit ML5555 from Madison provides reliable single or multi point detection of tank level via tried and true mechanical float switch actuation. The customizable kit allows for the user to configure the switch to their needs with adjustable probe length and switching points. The ML5555 is also compatible with a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. 316 stainless steel body and floats also provides compatibility to a wide range of aggressive media. The ML5555 from Madison company is a top mounting switch with a 2" NPT male process connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float switch kit Madison ML5555 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch kit Madison ML5555
Float switch kit Madison ML5555
Top mounting, multi-point, adjustable float switch kit ML5555 from Madison provides reliable single or multi point detection of tank level via tried and true mechanical float switch actuation. The customizable kit allows for the user to configure the switch to their needs with adjustable probe length and switching points. The ML5555 is also compatible with a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. 316 stainless steel body and floats also provides compatibility to a wide range of aggressive media. The ML5555 from Madison company is a top mounting switch with a 2" NPT male process connection.

Top mounting, multi-point, adjustable float switch kit ML5555 from Madison provides reliable single or multi point detection of tank level via tried and true mechanical float switch actuation. The customizable kit allows for the user to configure the switch to their needs with adjustable probe length and switching points. The ML5555 is also compatible with a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. 316 stainless steel body and floats also provides compatibility to a wide range of aggressive media. The ML5555 from Madison company is a top mounting switch with a 2" NPT male process connection.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Level Sensors
Product Name Float switch kit Madison ML5555
Device Classification Sensor System
Media Type Liquid
Maximum Operating Pressure 13.7 psi (9.64 m H2O)
Material Temperature Range ? to 392 F (? to 200 C)
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details