The MNU-IS-6424-C6A ultrasonic level sensor from APG sensors is Intrinsically Safe for hazardous locations with an ultrasonic frequency of 69 kHz has a range of 1-25 feet (304 - 7620)mm. The sensor has a Modbus RTU (RS-485) signal output. Interface with RS-485 Modbus RTU Windows compatible software can be provided to adjust internal parameters. The MNU-IS-6424-C6A ultrasonic level sensor from APG sensors provides a reliable non-contact method of detecting level for solids and liquids in unpredictable environments such as temperature, humidity and dust. The MNU-IS-6424-C6A ultrasonic level sensor from APG sensors is an excellent choice for mid - range applications. Standard 2-inch MNPT threads. Certifications, CSA/cCSAus Contract #237484 Intrinsically Safe - Class I, Div. 1, Groups C & D, T4 - Class I, Zone 0, AEx ia IIB T4 Ga - Ex ia IIB T4 Ga
| Automation24, Inc. | |
|---|---|
| Product Category | Level Sensors |
| Product Name | Ultrasonic sensor APG Sensors MNU-IS-6424-C6A |
| Device Classification | Sensor System |