Automation Products Group, Inc. Ultrasonic sensor APG Sensors IRU-5423-C6 IRU-5423-C6

Description
The IRU-5423-C6 ultrasonic level sensor from APG sensors with an ultrasonic frequency of 143 kHz has a range of 4-79 inches (102 - 2007)mm. The sensor has an analog output (4-20 mA). The IRU-5423-C6 ultrasonic level sensor from APG sensors provides a reliable non-contact method of detecting level for solids and liquids in unpredictable environments such as temperature, humidity and dust. The IRU-5423-C6 ultrasonic level sensor from APG sensors is an excellent choice for short range applications. Standard 1-inch MNPT threads
Datasheet
Description
The IRU-5423-C6 ultrasonic level sensor from APG sensors with an ultrasonic frequency of 143 kHz has a range of 4-79 inches (102 - 2007)mm. The sensor has an analog output (4-20 mA). The IRU-5423-C6 ultrasonic level sensor from APG sensors provides a reliable non-contact method of detecting level for solids and liquids in unpredictable environments such as temperature, humidity and dust. The IRU-5423-C6 ultrasonic level sensor from APG sensors is an excellent choice for short range applications. Standard 1-inch MNPT threads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic sensor APG Sensors IRU-5423-C6 -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic sensor APG Sensors IRU-5423-C6
Ultrasonic sensor APG Sensors IRU-5423-C6
The IRU-5423-C6 ultrasonic level sensor from APG sensors with an ultrasonic frequency of 143 kHz has a range of 4-79 inches (102 - 2007)mm. The sensor has an analog output (4-20 mA). The IRU-5423-C6 ultrasonic level sensor from APG sensors provides a reliable non-contact method of detecting level for solids and liquids in unpredictable environments such as temperature, humidity and dust. The IRU-5423-C6 ultrasonic level sensor from APG sensors is an excellent choice for short range applications. Standard 1-inch MNPT threads

The IRU-5423-C6 ultrasonic level sensor from APG sensors with an ultrasonic frequency of 143 kHz has a range of 4-79 inches (102 - 2007)mm. The sensor has an analog output (4-20 mA). The IRU-5423-C6 ultrasonic level sensor from APG sensors provides a reliable non-contact method of detecting level for solids and liquids in unpredictable environments such as temperature, humidity and dust. The IRU-5423-C6 ultrasonic level sensor from APG sensors is an excellent choice for short range applications. Standard 1-inch MNPT threads

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Level Sensors
Product Name Ultrasonic sensor APG Sensors IRU-5423-C6
Device Classification Sensor System
Unlock Full Specs
to access all available technical data

Similar Products

InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Water-Level Sensors - 10226547-00 - TE Connectivity
Specs
Media Type Liquid
Maximum Operating Pressure 13 psi (9.15 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Dry Pump Monitor - 2852-DPM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details