Madison Company Float switch Madison M5920 M5920

Description
Side mounting float switch M5920 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5920 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of media. The M5920 from Madison company is a side mounting switch with a 1/2" NPT process connection and a 1/2" NPT bulkhead connection.
Datasheet
Description
Side mounting float switch M5920 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5920 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of media. The M5920 from Madison company is a side mounting switch with a 1/2" NPT process connection and a 1/2" NPT bulkhead connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float switch Madison M5920 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison M5920
Float switch Madison M5920
Side mounting float switch M5920 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5920 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of media. The M5920 from Madison company is a side mounting switch with a 1/2" NPT process connection and a 1/2" NPT bulkhead connection.

Side mounting float switch M5920 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5920 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of media. The M5920 from Madison company is a side mounting switch with a 1/2" NPT process connection and a 1/2" NPT bulkhead connection.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Level Sensors
Product Name Float switch Madison M5920
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 20 psi (14.08 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details