Madison Company Float switch Madison M7750 M7750

Description
Side mounting float switch M7750 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7750 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. PBT body and teflon leads also provide compatibility to a wide range of aggressive media. The M7750 from Madison company is a side mounting switch with a 1/2" NPT process connection.
Datasheet
Description
Side mounting float switch M7750 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7750 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. PBT body and teflon leads also provide compatibility to a wide range of aggressive media. The M7750 from Madison company is a side mounting switch with a 1/2" NPT process connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float switch Madison M7750 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison M7750
Float switch Madison M7750
Side mounting float switch M7750 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7750 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. PBT body and teflon leads also provide compatibility to a wide range of aggressive media. The M7750 from Madison company is a side mounting switch with a 1/2" NPT process connection.

Side mounting float switch M7750 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7750 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. PBT body and teflon leads also provide compatibility to a wide range of aggressive media. The M7750 from Madison company is a side mounting switch with a 1/2" NPT process connection.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Level Sensors
Product Name Float switch Madison M7750
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 6.9 psi (4.86 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Solid State  Non-Contact Level Sensor - EP1226 - Tecmark Corporation
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details