Madison Company Plastic Side-Mounted Liquid Level Float Switch M8750

Description
The M8750 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.
Datasheet
Description
The M8750 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Side-Mounted Liquid Level Float Switch - M8750 - Madison Company
Branford, CT, USA
Plastic Side-Mounted Liquid Level Float Switch
M8750
Plastic Side-Mounted Liquid Level Float Switch M8750
The M8750 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.

The M8750 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.

Supplier's Site
Metric Compatible Side Mounted Liquid Level Float Switch - M8750 - Madison Company
Branford, CT, USA
Metric Compatible Side Mounted Liquid Level Float Switch
M8750
Metric Compatible Side Mounted Liquid Level Float Switch M8750
The M8750 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.

The M8750 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.

Supplier's Site
Float switch Madison M8750 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison M8750
Float switch Madison M8750
Side mounting float switch M8750 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8750 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. Polypropylene body and PVC leads also provide compatibility to a wide range of aggressive media. The M8750 from Madison company is a side mounting switch with a 1/2" NPT process connection.

Side mounting float switch M8750 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8750 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. Polypropylene body and PVC leads also provide compatibility to a wide range of aggressive media. The M8750 from Madison company is a side mounting switch with a 1/2" NPT process connection.

Supplier's Site Datasheet

Technical Specifications

  Madison Company Madison Company Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors
Product Number M8750 M8750
Product Name Plastic Side-Mounted Liquid Level Float Switch Metric Compatible Side Mounted Liquid Level Float Switch Float switch Madison M8750
Device Classification Sensor Only Sensor Only Sensor System
Number of Switch Points Range 1 (#) 1 (#)
Media Type Liquid Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level Single Point or Multi-Point Level
Maximum Operating Pressure 100 psi (70.38 m H2O) 87.02 psi (61.24 m H2O) 6.9 psi (4.86 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

80 GHz Compact Non-Contact Radar for Food & Pharma Processing - CNCR-400.SS - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Float Switches - 1946339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 261 psi (184 m H2O)
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Mounting Options Side mount
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details