Microsonic Inc. Ultrasonic level sensor microsonic hps+340/DIU/TC/G2 hps+340/DIU/TC/G2

Description
The hps+340/DIU/TC/G2 M30 cylindrical ultrasonic level sensor from microsonic with an ultrasonic frequency of 120 kHz has a range of 350-3,400 mm. The sensor has a NO contact and a NC contact as well as an analog output (4-20 mA/0-10 V). The high chemical resistance and protection rating IP67 make the use of the ultrasonic sensor hps+340/DIU/TC/G2 with echo propagation time measurement possible in many industrial areas. The connection is made via an M12 connector.
Description
The hps+340/DIU/TC/G2 M30 cylindrical ultrasonic level sensor from microsonic with an ultrasonic frequency of 120 kHz has a range of 350-3,400 mm. The sensor has a NO contact and a NC contact as well as an analog output (4-20 mA/0-10 V). The high chemical resistance and protection rating IP67 make the use of the ultrasonic sensor hps+340/DIU/TC/G2 with echo propagation time measurement possible in many industrial areas. The connection is made via an M12 connector.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic level sensor microsonic hps+340/DIU/TC/G2 -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic level sensor microsonic hps+340/DIU/TC/G2
Ultrasonic level sensor microsonic hps+340/DIU/TC/G2
The hps+340/DIU/TC/G2 M30 cylindrical ultrasonic level sensor from microsonic with an ultrasonic frequency of 120 kHz has a range of 350-3,400 mm. The sensor has a NO contact and a NC contact as well as an analog output (4-20 mA/0-10 V). The high chemical resistance and protection rating IP67 make the use of the ultrasonic sensor hps+340/DIU/TC/G2 with echo propagation time measurement possible in many industrial areas. The connection is made via an M12 connector.

The hps+340/DIU/TC/G2 M30 cylindrical ultrasonic level sensor from microsonic with an ultrasonic frequency of 120 kHz has a range of 350-3,400 mm. The sensor has a NO contact and a NC contact as well as an analog output (4-20 mA/0-10 V). The high chemical resistance and protection rating IP67 make the use of the ultrasonic sensor hps+340/DIU/TC/G2 with echo propagation time measurement possible in many industrial areas. The connection is made via an M12 connector.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Level Sensors
Product Name Ultrasonic level sensor microsonic hps+340/DIU/TC/G2
Device Classification Sensor System
Measuring Range 13.78 to 134 inch (350 to 3400 mm)
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Level - vibration - 159300240 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Vibrating/Tuning Fork Method
View Details
Level Sensors - 1936749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details