Madison Company Plastic Side-Mounted Float Switch M8790-14/4184

Description
The M8790-14/4184 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.
Datasheet
Description
The M8790-14/4184 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Side-Mounted Float Switch - M8790-14/4184 - Madison Company
Branford, CT, USA
Plastic Side-Mounted Float Switch
M8790-14/4184
Plastic Side-Mounted Float Switch M8790-14/4184
The M8790-14/4184 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.

The M8790-14/4184 side-mounted liquid level switch has a polypropylene stem and a polypropylene float. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.

Supplier's Site
Float switch Madison M8790-14/4184 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison M8790-14/4184
Float switch Madison M8790-14/4184
Side mounting float switch M8790-14/4184 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8790-14/4184 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. Polypropylene body and PVC leads also provide compatibility to a wide range of aggressive media. The M8790-14/4184 from Madison company is a side mounting switch with a 5/8"-11 UNC bulkhead connection.

Side mounting float switch M8790-14/4184 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8790-14/4184 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. Polypropylene body and PVC leads also provide compatibility to a wide range of aggressive media. The M8790-14/4184 from Madison company is a side mounting switch with a 5/8"-11 UNC bulkhead connection.

Supplier's Site Datasheet

Technical Specifications

  Madison Company Automation24, Inc.
Product Category Level Sensors Level Sensors
Product Number M8790-14/4184
Product Name Plastic Side-Mounted Float Switch Float switch Madison M8790-14/4184
Device Classification Sensor Only Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level
Maximum Operating Pressure 87.02 psi (61.24 m H2O) 6.9 psi (4.86 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
Water-Level Sensors - 585-00710 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 125 psi (87.97 m H2O)
View Details