Madison Company Metric Compatible Side Mounted Liquid Level Float Switch M5970

Description
The M5970 side-mounted liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. This model is also available with extended stem lengths. Please contact Madison Company for the appropriate model number.
Datasheet
Description
The M5970 side-mounted liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. This model is also available with extended stem lengths. Please contact Madison Company for the appropriate model number.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Compatible Side Mounted Liquid Level Float Switch - M5970 - Madison Company
Branford, CT, USA
Metric Compatible Side Mounted Liquid Level Float Switch
M5970
Metric Compatible Side Mounted Liquid Level Float Switch M5970
The M5970 side-mounted liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. This model is also available with extended stem lengths. Please contact Madison Company for the appropriate model number.

The M5970 side-mounted liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
This model is also available with extended stem lengths. Please contact Madison Company for the appropriate model number.

Supplier's Site
Harsh Environment Stainless Steel Level Switch - M5970 - Madison Company
Branford, CT, USA
Harsh Environment Stainless Steel Level Switch
M5970
Harsh Environment Stainless Steel Level Switch M5970
The M5970 side-mounted liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. This model is also available with extended stem lengths. Please contact Madison Company for the appropriate model number.

The M5970 side-mounted liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
This model is also available with extended stem lengths. Please contact Madison Company for the appropriate model number.

Supplier's Site
Float switch Madison M5970 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison M5970
Float switch Madison M5970
Side mounting float switch M5970 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5970 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. Stainless body and teflon leads also provide compatibility to a wide range of aggressive media. The M5970 from Madison company is a top mounting switch with a 1/2" NPT process connection.

Side mounting float switch M5970 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5970 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. Stainless body and teflon leads also provide compatibility to a wide range of aggressive media. The M5970 from Madison company is a top mounting switch with a 1/2" NPT process connection.

Supplier's Site Datasheet

Technical Specifications

  Madison Company Madison Company Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors
Product Number M5970 M5970
Product Name Metric Compatible Side Mounted Liquid Level Float Switch Harsh Environment Stainless Steel Level Switch Float switch Madison M5970
Device Classification Sensor Only Sensor Only Sensor System
Number of Switch Points Range 1 (#) 1 (#)
Media Type Liquid Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level Single Point or Multi-Point Level
Maximum Operating Pressure 87.02 psi (61.24 m H2O) 100 psi (70.38 m H2O) 6.9 psi (4.86 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vibrating Rod For Hazardous Locations - VR-90 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Level Sensors - 1936746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 102 psi (71.45 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details