Madison Company Float sensor Madison C4954-13456 C4954-13456

Description
Miniature float sensor C4954-13456 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4954-13456 provides1/4 in. resolution 4-20 mA signal with a 9.5 in. sensing range along the 12 in. probe. The C4954-13456 provides an operating voltage from 12-30 V DC. 316 stainless steel body and Buna-N float provide compatibility to a wide range of aggressive media. The C4954-13456 from Madison Company is a top mounting switch with a 1/2 in. NPT male bulkhead connection.
Datasheet
Description
Miniature float sensor C4954-13456 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4954-13456 provides1/4 in. resolution 4-20 mA signal with a 9.5 in. sensing range along the 12 in. probe. The C4954-13456 provides an operating voltage from 12-30 V DC. 316 stainless steel body and Buna-N float provide compatibility to a wide range of aggressive media. The C4954-13456 from Madison Company is a top mounting switch with a 1/2 in. NPT male bulkhead connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float sensor Madison C4954-13456 -  - Automation24, Inc.
King of Prussia, PA, United States
Float sensor Madison C4954-13456
Float sensor Madison C4954-13456
Miniature float sensor C4954-13456 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4954-13456 provides1/4 in. resolution 4-20 mA signal with a 9.5 in. sensing range along the 12 in. probe. The C4954-13456 provides an operating voltage from 12-30 V DC. 316 stainless steel body and Buna-N float provide compatibility to a wide range of aggressive media. The C4954-13456 from Madison Company is a top mounting switch with a 1/2 in. NPT male bulkhead connection.

Miniature float sensor C4954-13456 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4954-13456 provides1/4 in. resolution 4-20 mA signal with a 9.5 in. sensing range along the 12 in. probe. The C4954-13456 provides an operating voltage from 12-30 V DC. 316 stainless steel body and Buna-N float provide compatibility to a wide range of aggressive media. The C4954-13456 from Madison Company is a top mounting switch with a 1/2 in. NPT male bulkhead connection.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Level Sensors
Product Name Float sensor Madison C4954-13456
Device Classification Sensor System
Measuring Range 10.5 inch (267 mm)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details