Madison Company Adjustable Height Single-Point Liquid Level Switch M5602-7808-1

Description
In the M5602-7808-1, downward switch height adjustment by the end user can be as much as 2", and an upward adjustment can be as much as 9". This would allow a series of tanks to use the same level switch configuration and provide easier field adjustments for low level indication. Multi-level indications can also be provided. The adjustment is done by loosening the compression fitting on the top of the 2’’-11.5 NPT pipe plug and moving the entire stem up or down as needed in the application. The M5602-7808-x series is supplied with Teflon ferrules in the compression fitting. These types of ferrules allow the end user to adjust the length multiple times. The retaining rings are not to be moved, unless the operation needs to be changed from normally closed to normally open. Features Common level switches allow end user to adjust switch depth or height Can overcome uneven tank stands to allow for accurate low level indication User can change operation from normally closed to normally open Engineered configurations available
Datasheet
Description
In the M5602-7808-1, downward switch height adjustment by the end user can be as much as 2", and an upward adjustment can be as much as 9". This would allow a series of tanks to use the same level switch configuration and provide easier field adjustments for low level indication. Multi-level indications can also be provided. The adjustment is done by loosening the compression fitting on the top of the 2’’-11.5 NPT pipe plug and moving the entire stem up or down as needed in the application. The M5602-7808-x series is supplied with Teflon ferrules in the compression fitting. These types of ferrules allow the end user to adjust the length multiple times. The retaining rings are not to be moved, unless the operation needs to be changed from normally closed to normally open. Features Common level switches allow end user to adjust switch depth or height Can overcome uneven tank stands to allow for accurate low level indication User can change operation from normally closed to normally open Engineered configurations available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Height Single-Point Liquid Level Switch - M5602-7808-1 - Madison Company
Branford, CT, USA
Adjustable Height Single-Point Liquid Level Switch
M5602-7808-1
Adjustable Height Single-Point Liquid Level Switch M5602-7808-1
In the M5602-7808-1, downward switch height adjustment by the end user can be as much as 2", and an upward adjustment can be as much as 9". This would allow a series of tanks to use the same level switch configuration and provide easier field adjustments for low level indication. Multi-level indications can also be provided. The adjustment is done by loosening the compression fitting on the top of the 2’’-11.5 NPT pipe plug and moving the entire stem up or down as needed in the application. The M5602-7808-x series is supplied with Teflon ferrules in the compression fitting. These types of ferrules allow the end user to adjust the length multiple times. The retaining rings are not to be moved, unless the operation needs to be changed from normally closed to normally open. Features Common level switches allow end user to adjust switch depth or height Can overcome uneven tank stands to allow for accurate low level indication User can change operation from normally closed to normally open Engineered configurations available

In the M5602-7808-1, downward switch height adjustment by the end user can be as much as 2", and an upward adjustment can be as much as 9". This would allow a series of tanks to use the same level switch configuration and provide easier field adjustments for low level indication. Multi-level indications can also be provided.
The adjustment is done by loosening the compression fitting on the top of the 2’’-11.5 NPT pipe plug and moving the entire stem up or down as needed in the application. The M5602-7808-x series is supplied with Teflon ferrules in the compression fitting. These types of ferrules allow the end user to adjust the length multiple times. The retaining rings are not to be moved, unless the operation needs to be changed from normally closed to normally open.
Features

  • Common level switches allow end user to adjust switch depth or height
  • Can overcome uneven tank stands to allow for accurate low level indication
  • User can change operation from normally closed to normally open
  • Engineered configurations available
Supplier's Site
Float switch Madison M5602-7808-1 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison M5602-7808-1
Float switch Madison M5602-7808-1
Top mounting adjustable float switch M5602-7808-1 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the 12 in. stem also makes it easy for users to seamlessly adapt this sensor to most any application. The M5602-7808-1 is also compatible with a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of aggressive media. The M5602-7808-1 from Madison company is a top mounting switch with a 2" NPT male process connection.

Top mounting adjustable float switch M5602-7808-1 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the 12 in. stem also makes it easy for users to seamlessly adapt this sensor to most any application. The M5602-7808-1 is also compatible with a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of aggressive media. The M5602-7808-1 from Madison company is a top mounting switch with a 2" NPT male process connection.

Supplier's Site Datasheet

Technical Specifications

  Madison Company Automation24, Inc.
Product Category Level Sensors Level Sensors
Product Number M5602-7808-1
Product Name Adjustable Height Single-Point Liquid Level Switch Float switch Madison M5602-7808-1
Device Classification Sensor Only Sensor System
Measuring Range 10.5 inch (267 mm)
Number of Switch Points Range 1 (#)
Media Type Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Horizontal Float Valve – Side Mounting - OKC-2250-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details