Madison Company Float switch Madison M5602-7808-3 M5602-7808-3

Description
Top mounting adjustable float switch M5602-7808-3 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the 36 in. stem also makes it easy for users to seamlessly adapt this sensor to most any application. The M5602-7808-3 is also compatible with a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of aggressive media. The M5602-7808-3 from Madison company is a top mounting switch with a 2" NPT male process connection.
Datasheet
Description
Top mounting adjustable float switch M5602-7808-3 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the 36 in. stem also makes it easy for users to seamlessly adapt this sensor to most any application. The M5602-7808-3 is also compatible with a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of aggressive media. The M5602-7808-3 from Madison company is a top mounting switch with a 2" NPT male process connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float switch Madison M5602-7808-3 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison M5602-7808-3
Float switch Madison M5602-7808-3
Top mounting adjustable float switch M5602-7808-3 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the 36 in. stem also makes it easy for users to seamlessly adapt this sensor to most any application. The M5602-7808-3 is also compatible with a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of aggressive media. The M5602-7808-3 from Madison company is a top mounting switch with a 2" NPT male process connection.

Top mounting adjustable float switch M5602-7808-3 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the 36 in. stem also makes it easy for users to seamlessly adapt this sensor to most any application. The M5602-7808-3 is also compatible with a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of aggressive media. The M5602-7808-3 from Madison company is a top mounting switch with a 2" NPT male process connection.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Level Sensors
Product Name Float switch Madison M5602-7808-3
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 7.2 psi (5.07 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 555-00310 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 22 psi (15.48 m H2O)
View Details
All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-S - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
Float Switches - 2348854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details