Madison Company Float switch Madison ML8888 ML8888

Description
Top mounting float switch ML8888 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The ML8888 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. Polypropylene body and PVC leads also provide compatibility to a wide range of aggressive media. The ML8888 from Madison company is a top mounting switch with a 1/8" NPT process connection.
Datasheet
Description
Top mounting float switch ML8888 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The ML8888 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. Polypropylene body and PVC leads also provide compatibility to a wide range of aggressive media. The ML8888 from Madison company is a top mounting switch with a 1/8" NPT process connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float switch Madison ML8888 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison ML8888
Float switch Madison ML8888
Top mounting float switch ML8888 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The ML8888 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. Polypropylene body and PVC leads also provide compatibility to a wide range of aggressive media. The ML8888 from Madison company is a top mounting switch with a 1/8" NPT process connection.

Top mounting float switch ML8888 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The ML8888 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. Polypropylene body and PVC leads also provide compatibility to a wide range of aggressive media. The ML8888 from Madison company is a top mounting switch with a 1/8" NPT process connection.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Level Sensors
Product Name Float switch Madison ML8888
Device Classification Sensor System
Media Type Liquid
Maximum Operating Pressure 6.9 psi (4.86 m H2O)
Material Temperature Range ? to 221 F (? to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Wide Band Level Control “Pump Up” - OKC-2291 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details