Madison Company Float switch Madison M7800 M7800

Description
Top mounting float switch M7800 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7800 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. PBT body and teflon leads also provide compatibility to a wide range of aggressive media. The M7800 from Madison company is a top mounting switch with a 1/4" NPT process connection.
Datasheet
Description
Top mounting float switch M7800 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7800 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. PBT body and teflon leads also provide compatibility to a wide range of aggressive media. The M7800 from Madison company is a top mounting switch with a 1/4" NPT process connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float switch Madison M7800 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison M7800
Float switch Madison M7800
Top mounting float switch M7800 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7800 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. PBT body and teflon leads also provide compatibility to a wide range of aggressive media. The M7800 from Madison company is a top mounting switch with a 1/4" NPT process connection.

Top mounting float switch M7800 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7800 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. PBT body and teflon leads also provide compatibility to a wide range of aggressive media. The M7800 from Madison company is a top mounting switch with a 1/4" NPT process connection.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Level Sensors
Product Name Float switch Madison M7800
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 10 psi (7.04 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
80 GHZ COMPACT NON-CONTACT RADAR – 98 ft, BATTERY-POWERED - CNCR-390 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 1176 inch (29870 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Water-Level Sensors - 20015562-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Float Switches - 2085511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Operating Temp -40 to 185 F (-40 to 85 C)
View Details