Madison Company Kynar 1/2" NPT Side-Mounted Switch M9700

Description
The M9700 side-mounted liquid level switch has a Kynar stem and a Kynar float. Kynar has chemical and solvent resistant proprties and the high purity of the material make it an outstanding choice for food handling, medical and laboratory, and sensitive test equipment.
Datasheet
Description
The M9700 side-mounted liquid level switch has a Kynar stem and a Kynar float. Kynar has chemical and solvent resistant proprties and the high purity of the material make it an outstanding choice for food handling, medical and laboratory, and sensitive test equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kynar 1/2
Branford, CT, USA
Kynar 1/2" NPT Side-Mounted Switch
M9700
Kynar 1/2" NPT Side-Mounted Switch M9700
The M9700 side-mounted liquid level switch has a Kynar stem and a Kynar float. Kynar has chemical and solvent resistant proprties and the high purity of the material make it an outstanding choice for food handling, medical and laboratory, and sensitive test equipment.

The M9700 side-mounted liquid level switch has a Kynar stem and a Kynar float. Kynar has chemical and solvent resistant proprties and the high purity of the material make it an outstanding choice for food handling, medical and laboratory, and sensitive test equipment.

Supplier's Site
Float switch Madison M9700 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison M9700
Float switch Madison M9700
Side mounting float switch M9700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M9700 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. Kynar body and teflon leads also provide compatibility to a wide range of aggressive media. The M9700 from Madison company is a top mounting switch with a 1/2" NPT process connection.

Side mounting float switch M9700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M9700 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. Kynar body and teflon leads also provide compatibility to a wide range of aggressive media. The M9700 from Madison company is a top mounting switch with a 1/2" NPT process connection.

Supplier's Site Datasheet

Technical Specifications

  Madison Company Automation24, Inc.
Product Category Level Sensors Level Sensors
Product Number M9700
Product Name Kynar 1/2" NPT Side-Mounted Switch Float switch Madison M9700
Device Classification Sensor Only Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level
Maximum Operating Pressure 100 psi (70.38 m H2O) 6.9 psi (4.86 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Capacitive Cylindrical - LEVEL SERIES - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.0394 to 1.18 inch (1 to 30 mm)
Media Type Dry material (Bulk solids and powders)
View Details
High Level Indicator - OKC-2289 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details