Madison Company Float switch Madison M5602-7808-2 M5602-7808-2

Description
Top mounting adjustable float switch M5602-7808-2 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the 24 in. stem also makes it easy for users to seamlessly adapt this sensor to most any application. The M5602-7808-2 is also compatible with a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of aggressive media. The M5602-7808-2 from Madison company is a top mounting switch with a 2" NPT male process connection.
Datasheet
Description
Top mounting adjustable float switch M5602-7808-2 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the 24 in. stem also makes it easy for users to seamlessly adapt this sensor to most any application. The M5602-7808-2 is also compatible with a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of aggressive media. The M5602-7808-2 from Madison company is a top mounting switch with a 2" NPT male process connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float switch Madison M5602-7808-2 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison M5602-7808-2
Float switch Madison M5602-7808-2
Top mounting adjustable float switch M5602-7808-2 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the 24 in. stem also makes it easy for users to seamlessly adapt this sensor to most any application. The M5602-7808-2 is also compatible with a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of aggressive media. The M5602-7808-2 from Madison company is a top mounting switch with a 2" NPT male process connection.

Top mounting adjustable float switch M5602-7808-2 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The adjustable switch point along the 24 in. stem also makes it easy for users to seamlessly adapt this sensor to most any application. The M5602-7808-2 is also compatible with a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of aggressive media. The M5602-7808-2 from Madison company is a top mounting switch with a 2" NPT male process connection.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Level Sensors
Product Name Float switch Madison M5602-7808-2
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 7.2 psi (5.07 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Level Sensors - 4936802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 928 psi (653 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYRHP-MR6 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details