Madison Company Float sensor Madison C4954-13455 C4954-13455

Description
Miniature float sensor C4954-13455 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4954-13455 provides1/4 in resolution resistive signal with a 13 in. sensing range along the 14.5 in. probe. The C4954-13455 provides an operating voltage from 12-30 V DC. 316 stainless steel body and float provide compatibility to a wide range of aggressive media. The C4954-13455 from Madison Company is a top mounting switch with a 1 1/2 in. NPT male process connection and 1/2 in. NPT male bulkhead connection.
Datasheet
Description
Miniature float sensor C4954-13455 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4954-13455 provides1/4 in resolution resistive signal with a 13 in. sensing range along the 14.5 in. probe. The C4954-13455 provides an operating voltage from 12-30 V DC. 316 stainless steel body and float provide compatibility to a wide range of aggressive media. The C4954-13455 from Madison Company is a top mounting switch with a 1 1/2 in. NPT male process connection and 1/2 in. NPT male bulkhead connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float sensor Madison C4954-13455 -  - Automation24, Inc.
King of Prussia, PA, United States
Float sensor Madison C4954-13455
Float sensor Madison C4954-13455
Miniature float sensor C4954-13455 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4954-13455 provides1/4 in resolution resistive signal with a 13 in. sensing range along the 14.5 in. probe. The C4954-13455 provides an operating voltage from 12-30 V DC. 316 stainless steel body and float provide compatibility to a wide range of aggressive media. The C4954-13455 from Madison Company is a top mounting switch with a 1 1/2 in. NPT male process connection and 1/2 in. NPT male bulkhead connection.

Miniature float sensor C4954-13455 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4954-13455 provides1/4 in resolution resistive signal with a 13 in. sensing range along the 14.5 in. probe. The C4954-13455 provides an operating voltage from 12-30 V DC. 316 stainless steel body and float provide compatibility to a wide range of aggressive media. The C4954-13455 from Madison Company is a top mounting switch with a 1 1/2 in. NPT male process connection and 1/2 in. NPT male bulkhead connection.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Level Sensors
Product Name Float sensor Madison C4954-13455
Device Classification Sensor System
Measuring Range 13 inch (330 mm)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Compact Non-Contact Radar for Sanitary Processing with Light Ring & Digital Display - CNCR-400.DD - BinMaster, Inc.
Specs
Device Classification Sensor System
Measuring Range 588 inch (14935 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details
Water-Level Sensors - 10217095-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Level Sensors - 4194660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Type Liquid
Maximum Operating Pressure 928 psi (653 m H2O)
Meter Technology Type Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
View Details