Madison Company Float sensor Madison C4954-13454 C4954-13454

Description
Miniature float sensor C4954-13454 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4954-13454 provides1/4 in resolution 4-20 mA signal with a 10.5 in. sensing range along the 12 in. probe. The C4954-13454 provides an operating voltage from 12-30 V DC. 316 stainless steel body and float provide compatibility to a wide range of aggressive media. The C4954-13454 from Madison Company is a top mounting switch with a 1 in. NPT male process connection and 1/2 in. NPT male bulkhead connection.
Datasheet
Description
Miniature float sensor C4954-13454 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4954-13454 provides1/4 in resolution 4-20 mA signal with a 10.5 in. sensing range along the 12 in. probe. The C4954-13454 provides an operating voltage from 12-30 V DC. 316 stainless steel body and float provide compatibility to a wide range of aggressive media. The C4954-13454 from Madison Company is a top mounting switch with a 1 in. NPT male process connection and 1/2 in. NPT male bulkhead connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float sensor Madison C4954-13454 -  - Automation24, Inc.
King of Prussia, PA, United States
Float sensor Madison C4954-13454
Float sensor Madison C4954-13454
Miniature float sensor C4954-13454 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4954-13454 provides1/4 in resolution 4-20 mA signal with a 10.5 in. sensing range along the 12 in. probe. The C4954-13454 provides an operating voltage from 12-30 V DC. 316 stainless steel body and float provide compatibility to a wide range of aggressive media. The C4954-13454 from Madison Company is a top mounting switch with a 1 in. NPT male process connection and 1/2 in. NPT male bulkhead connection.

Miniature float sensor C4954-13454 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4954-13454 provides1/4 in resolution 4-20 mA signal with a 10.5 in. sensing range along the 12 in. probe. The C4954-13454 provides an operating voltage from 12-30 V DC. 316 stainless steel body and float provide compatibility to a wide range of aggressive media. The C4954-13454 from Madison Company is a top mounting switch with a 1 in. NPT male process connection and 1/2 in. NPT male bulkhead connection.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Level Sensors
Product Name Float sensor Madison C4954-13454
Device Classification Sensor System
Measuring Range 10.5 inch (267 mm)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Oil/Water Separator & Sump Liquid Level Alarm - 2882-OWS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details