Madison Company Stainless Steel Full Size Liquid Level Switch M5917

Description
The M5917 liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M5917 is a good selection for higher temperature applications (up to 250 degrees C).
Datasheet
Description
The M5917 liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M5917 is a good selection for higher temperature applications (up to 250 degrees C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Full Size Liquid Level Switch - M5917 - Madison Company
Branford, CT, USA
Stainless Steel Full Size Liquid Level Switch
M5917
Stainless Steel Full Size Liquid Level Switch M5917
The M5917 liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M5917 is a good selection for higher temperature applications (up to 250 degrees C).

The M5917 liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
The M5917 is a good selection for higher temperature applications (up to 250 degrees C).

Supplier's Site
Harsh Environment Stainless Steel Level Switch - M5917 - Madison Company
Branford, CT, USA
Harsh Environment Stainless Steel Level Switch
M5917
Harsh Environment Stainless Steel Level Switch M5917
The M5917 liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M5917 is a good selection for higher temperature applications (up to 250 degrees C).

The M5917 liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
The M5917 is a good selection for higher temperature applications (up to 250 degrees C).

Supplier's Site
Float switch Madison M5917 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison M5917
Float switch Madison M5917
Top mounting float switch M5917 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5917 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of media. The M5917 from Madison company is a top mounting switch with a 1/4" NPT bulkhead connection.

Top mounting float switch M5917 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5917 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of media. The M5917 from Madison company is a top mounting switch with a 1/4" NPT bulkhead connection.

Supplier's Site Datasheet
Float switch Madison M5602-13331 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison M5602-13331
Float switch Madison M5602-13331
Top mounting float switch M5602-13331 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5602-13331 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of media, while the specific float design suits it well to applications with requirements for high buoyancy. The M5602-13331 from Madison company is a top mounting switch with a 1/2" NPT bulkhead connection.

Top mounting float switch M5602-13331 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M5602-13331 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.4 A at maximum voltage. 316 stainless steel body and teflon leads also provide compatibility to a wide range of media, while the specific float design suits it well to applications with requirements for high buoyancy. The M5602-13331 from Madison company is a top mounting switch with a 1/2" NPT bulkhead connection.

Supplier's Site Datasheet

Technical Specifications

  Madison Company Madison Company Automation24, Inc. Automation24, Inc.
Product Category Level Sensors Level Sensors Level Sensors Level Sensors
Product Number M5917 M5917
Product Name Stainless Steel Full Size Liquid Level Switch Harsh Environment Stainless Steel Level Switch Float switch Madison M5917 Float switch Madison M5602-13331
Device Classification Sensor Only Sensor Only Sensor System Sensor System
Number of Switch Points Range 1 (#) 1 (#)
Media Type Liquid Liquid Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level Single Point or Multi-Point Level Single Point or Multi-Point Level
Maximum Operating Pressure 200 psi (141 m H2O) 200 psi (141 m H2O) 13.7 psi (9.64 m H2O) 20.6 psi (14.5 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details