Madison Company Plastic Side-Mounted Liquid Level Float Switch M7700

Description
The M7700 side-mounted liquid level switch has a PBT stem and a PBT float. PBT is a stong plastic that features excellent structural integrity. It is best used where temperature resistance and permeability are not factors such as fuel and hydraulic systems up to 120 degrees C. The M7700 is not for use in hot water applications above 65 degrees C.
Datasheet
Description
The M7700 side-mounted liquid level switch has a PBT stem and a PBT float. PBT is a stong plastic that features excellent structural integrity. It is best used where temperature resistance and permeability are not factors such as fuel and hydraulic systems up to 120 degrees C. The M7700 is not for use in hot water applications above 65 degrees C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Side-Mounted Liquid Level Float Switch - M7700 - Madison Company
Branford, CT, USA
Plastic Side-Mounted Liquid Level Float Switch
M7700
Plastic Side-Mounted Liquid Level Float Switch M7700
The M7700 side-mounted liquid level switch has a PBT stem and a PBT float. PBT is a stong plastic that features excellent structural integrity. It is best used where temperature resistance and permeability are not factors such as fuel and hydraulic systems up to 120 degrees C. The M7700 is not for use in hot water applications above 65 degrees C.

The M7700 side-mounted liquid level switch has a PBT stem and a PBT float. PBT is a stong plastic that features excellent structural integrity. It is best used where temperature resistance and permeability are not factors such as fuel and hydraulic systems up to 120 degrees C.

The M7700 is not for use in hot water applications above 65 degrees C.

Supplier's Site
Float switch Madison M7700 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison M7700
Float switch Madison M7700
Side mounting float switch M7700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7700 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. PBT body and teflon leads also provide compatibility to a wide range of aggressive media. The M7700 from Madison company is a side mounting switch with a 1/2" NPT process connection and 1/2" NPT bulkhead connection.

Side mounting float switch M7700 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M7700 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. PBT body and teflon leads also provide compatibility to a wide range of aggressive media. The M7700 from Madison company is a side mounting switch with a 1/2" NPT process connection and 1/2" NPT bulkhead connection.

Supplier's Site Datasheet

Technical Specifications

  Madison Company Automation24, Inc.
Product Category Level Sensors Level Sensors
Product Number M7700
Product Name Plastic Side-Mounted Liquid Level Float Switch Float switch Madison M7700
Device Classification Sensor Only Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level
Maximum Operating Pressure 100 psi (70.38 m H2O) 6.9 psi (4.86 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details