Madison Company Float switch Madison M8710 M8710

Description
Side mounting float switch M8710 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8710 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. Polypropylene body and PVC leads also provide compatibility to a wide range of aggressive media. The M8710 from Madison company is a side mounting switch with a 1/2" NPT process connection and a 1/4" NPT bulkhead connection.
Datasheet
Description
Side mounting float switch M8710 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8710 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. Polypropylene body and PVC leads also provide compatibility to a wide range of aggressive media. The M8710 from Madison company is a side mounting switch with a 1/2" NPT process connection and a 1/4" NPT bulkhead connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float switch Madison M8710 -  - Automation24, Inc.
King of Prussia, PA, United States
Float switch Madison M8710
Float switch Madison M8710
Side mounting float switch M8710 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8710 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. Polypropylene body and PVC leads also provide compatibility to a wide range of aggressive media. The M8710 from Madison company is a side mounting switch with a 1/2" NPT process connection and a 1/4" NPT bulkhead connection.

Side mounting float switch M8710 from Madison provides reliable single point detection of tank level via tried and true mechanical float switch actuation. The M8710 is also suited to a wide range of voltages from 0-240 V AC/DC and a current rating of 0.14 A at maximum voltage. Polypropylene body and PVC leads also provide compatibility to a wide range of aggressive media. The M8710 from Madison company is a side mounting switch with a 1/2" NPT process connection and a 1/4" NPT bulkhead connection.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Level Sensors
Product Name Float switch Madison M8710
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Maximum Operating Pressure 6.9 psi (4.86 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Horizontal Float Valve – Side Mounting - OKC-1536-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details