Madison Company Float sensor Madison C4651-12804 C4651-12804

Description
Float sensor C4651-12804 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4651-12804 provides a high resolution 4-20 mA signal with a 29.38 in. sensing range along the 32 in. probe. The C4651-12804 provides an operating voltage from 12-30 V DC. 316 stainless steel body and Buna-N float provide compatibility to a wide range of aggressive media. The C4651-12804 from Madison company is a top mounting switch with a 2" NPT male process connection and 1/2" NPT male bulkhead connection.
Datasheet
Description
Float sensor C4651-12804 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4651-12804 provides a high resolution 4-20 mA signal with a 29.38 in. sensing range along the 32 in. probe. The C4651-12804 provides an operating voltage from 12-30 V DC. 316 stainless steel body and Buna-N float provide compatibility to a wide range of aggressive media. The C4651-12804 from Madison company is a top mounting switch with a 2" NPT male process connection and 1/2" NPT male bulkhead connection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float sensor Madison C4651-12804 -  - Automation24, Inc.
King of Prussia, PA, United States
Float sensor Madison C4651-12804
Float sensor Madison C4651-12804
Float sensor C4651-12804 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4651-12804 provides a high resolution 4-20 mA signal with a 29.38 in. sensing range along the 32 in. probe. The C4651-12804 provides an operating voltage from 12-30 V DC. 316 stainless steel body and Buna-N float provide compatibility to a wide range of aggressive media. The C4651-12804 from Madison company is a top mounting switch with a 2" NPT male process connection and 1/2" NPT male bulkhead connection.

Float sensor C4651-12804 from Madison provides reliable continuous detection of tank level via tried and true mechanical float switch actuation. The C4651-12804 provides a high resolution 4-20 mA signal with a 29.38 in. sensing range along the 32 in. probe. The C4651-12804 provides an operating voltage from 12-30 V DC. 316 stainless steel body and Buna-N float provide compatibility to a wide range of aggressive media. The C4651-12804 from Madison company is a top mounting switch with a 2" NPT male process connection and 1/2" NPT male bulkhead connection.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Level Sensors
Product Name Float sensor Madison C4651-12804
Device Classification Sensor System
Measuring Range 29.4 inch (747 mm)
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Level Control Diaphragm Switch for Hazardous Locations - BM65 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Float Switches - 519232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Mounting Options Top mount
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
EBE Capacitive Level Sensor for Viscous Media - corTEC® LCRB0001D - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Accuracy (Continuous Level) 0.0394 +/-inch (1 +/-mm)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details