Microsonic Inc. Ultrasonic level sensor microsonic hps+35/DIU/TC/E/G1 hps+35/DIU/TC/E/G1

Description
The hps+35/DIU/TC/E/G1 M30 cylindrical ultrasonic level sensor from microsonic with an ultrasonic frequency of 320 kHz has a range of 85-350 mm. The sensor has a NO contact and a NC contact as well as an analog output (4-20 mA/0-10 V). The stainless steel housing, its high chemical resistance and protection rating IP67 make the use of the ultrasonic sensor hps+35/DIU/TC/E/G1 with echo propagation time measurement possible in many industrial areas. The connection is made via an M12 connector.
Description
The hps+35/DIU/TC/E/G1 M30 cylindrical ultrasonic level sensor from microsonic with an ultrasonic frequency of 320 kHz has a range of 85-350 mm. The sensor has a NO contact and a NC contact as well as an analog output (4-20 mA/0-10 V). The stainless steel housing, its high chemical resistance and protection rating IP67 make the use of the ultrasonic sensor hps+35/DIU/TC/E/G1 with echo propagation time measurement possible in many industrial areas. The connection is made via an M12 connector.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic level sensor microsonic hps+35/DIU/TC/E/G1 -  - Automation24, Inc.
King of Prussia, PA, United States
Ultrasonic level sensor microsonic hps+35/DIU/TC/E/G1
Ultrasonic level sensor microsonic hps+35/DIU/TC/E/G1
The hps+35/DIU/TC/E/G1 M30 cylindrical ultrasonic level sensor from microsonic with an ultrasonic frequency of 320 kHz has a range of 85-350 mm. The sensor has a NO contact and a NC contact as well as an analog output (4-20 mA/0-10 V). The stainless steel housing, its high chemical resistance and protection rating IP67 make the use of the ultrasonic sensor hps+35/DIU/TC/E/G1 with echo propagation time measurement possible in many industrial areas. The connection is made via an M12 connector.

The hps+35/DIU/TC/E/G1 M30 cylindrical ultrasonic level sensor from microsonic with an ultrasonic frequency of 320 kHz has a range of 85-350 mm. The sensor has a NO contact and a NC contact as well as an analog output (4-20 mA/0-10 V). The stainless steel housing, its high chemical resistance and protection rating IP67 make the use of the ultrasonic sensor hps+35/DIU/TC/E/G1 with echo propagation time measurement possible in many industrial areas. The connection is made via an M12 connector.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Level Sensors
Product Name Ultrasonic level sensor microsonic hps+35/DIU/TC/E/G1
Device Classification Sensor System
Measuring Range 3.35 to 13.78 inch (85 to 350 mm)
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Measurement - Level - ultrasonic - 159300112 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Float Switches - 1919518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 145 psi (102 m H2O)
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
Operating Temp 275 F (135 C)
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details