DigiKey Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
Page:
1
50
100
150
200
250
300
310
320
330
340
350
360
363
364
365
366
367
368
369
370
371
372
373
374
375
380
390
400
410
420
430
450
500
550
553
| Product Name | Notes |
|---|---|
| "D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 0.250' (76.20mm, 3.00"") Plug, Male Pins to Individual Wire Leads Unshielded" | |
| "D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 0.500' (152.40mm, 6.00"") Plug, Male Pins to Individual Wire Leads Unshielded" | |
| "D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 0.500' (152.40mm, 6.00"") Plug, Male Pins to Individual Wire Leads" | |
| "D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 0.667' (203.20mm, 8.00"") Plug, Male Pins to Individual Wire Leads Unshielded" | |
| "D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 0.667' (203.20mm, 8.00"") Plug, Male Pins to Individual Wire Leads" | |
| "D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 0.833' (254.00mm, 10.00"") Plug, Male Pins to Individual Wire Leads" | |
| "MICRO-D 69 PIN 1"" MIN, #25AWG EL" | |
| "MICRO-D 69 PIN 1"" MIN, #25AWG YE" | |
| "MICRO-D 69 SOCKET 1"" MIN, #25AWG" | |
| CABLE ASSY D - MIC D 9P 457.2MM | |
| CABLE ASSY D - MIC D 9P 914.4MM | |
| CABLE ASSY D TO MICD 9P 457.2MM | |
| CABLE ASSY D TO MICD 9P 914.4MM | |
| CABLE ASSY D-MIC-D 25P 914.4MM | |
| CABLE ASSY D-MIC-D 31P 457.2MM | |
| CABLE ASSY D-MIC-D 31P 914.4MM | |
| CABLE ASSY D-MIC-D 37P 457.2MM | |
| CABLE ASSY D-MIC-D 37P 914.4MM | |
| CABLE ASSY D-MIC-D 51P 457.2MM | |
| CABLE ASSY D-MIC-D 51P 914.4MM | |
| CABLE ASSY D-MIC-D 69P 457.2MM | |
| CABLE ASSY D-MIC-D 69P 914.4MM | |
| CONN MICRO-D PLUG 31POS | |
| CONN MICRO-D PLUG 37POS | |
| CONN MICRO-D PLUG 51POS | |
| CONN MICRO-D PLUG 9POS | |
| CONN MICRO-D RCPT 25POS | |
| CONN MICRO-D RCPT 31POS | |
| CONN MICRO-D RCPT 37POS | |
| CONN MICRO-D RCPT 51POS | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.00' (304.80mm) Plug, Male Pins to Individual Wire Leads Unshielded | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.00' (304.80mm) Plug, Male Pins to Individual Wire Leads | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.00' (304.80mm) Receptacle, Female Sockets to Individual Wire Leads Unshielded | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.00' (304.80mm) Receptacle, Female Sockets to Individual Wire Leads | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Female Sockets to Individual Wire Leads | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads Unshielded | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Receptacle, Female Sockets to Individual Wire Leads Unshielded | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Receptacle, Female Sockets to Individual Wire Leads | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Receptacle, Male Pins to Individual Wire Leads | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.67' (508.00mm) Plug, Male Pins to Individual Wire Leads Unshielded | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.67' (508.00mm) Plug, Male Pins to Individual Wire Leads | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 10.00' (3.05m) Plug, Male Pins to Individual Wire Leads Unshielded | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 2.00' (609.60mm) Plug, Male Pins to Individual Wire Leads Unshielded | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 2.00' (609.60mm) Plug, Male Pins to Individual Wire Leads | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 2.50' (762.00mm) Plug, Male Pins to Individual Wire Leads Unshielded | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 2.50' (762.00mm) Plug, Male Pins to Individual Wire Leads | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Plug, Female Sockets to Individual Wire Leads | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Plug, Male Pins to Individual Wire Leads Unshielded | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Plug, Male Pins to Individual Wire Leads | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Receptacle, Female Sockets to Individual Wire Leads Unshielded | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Receptacle, Female Sockets to Individual Wire Leads | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Receptacle, Male Pins to Individual Wire Leads | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 4.00' (1.22m) Plug, Male Pins to Individual Wire Leads Unshielded | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 4.00' (1.22m) Plug, Male Pins to Individual Wire Leads | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 6.00' (1.83m) Plug, Male Pins to Individual Wire Leads Unshielded | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 6.00' (1.83m) Plug, Male Pins to Individual Wire Leads | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 6.00' (1.83m) Receptacle, Female Sockets to Individual Wire Leads Unshielded | |
| D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 6.00' (1.83m) Receptacle, Female Sockets to Individual Wire Leads | |
| D-Sub Cable Assembly D-Type, Micro-D Yellow, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads Unshielded | |
| D-Sub Cable Assembly D-Type, Micro-D Yellow, Individual 1.50' (457.20mm) Receptacle, Female Sockets to Individual Wire Leads Unshielded | |
| D-Sub Cable Assembly D-Type, Micro-D Yellow, Individual 3.00' (914.40mm) Plug, Male Pins to Individual Wire Leads Unshielded | |
| D-Sub Cable Assembly D-Type, Micro-D Yellow, Individual 3.00' (914.40mm) Receptacle, Female Sockets to Individual Wire Leads Unshielded | |
| D-Sub Cable Assembly D-Type, Micro-D Yellow, Individual 3.00' (914.40mm) Receptacle, Female Sockets to Individual Wire Leads | |
| D-Sub Cable Assembly to | |
| MDM-31PH003B-A174 | |
| MDM-9SH003M2-A174 |
| << Prev | Next >> |