ITT Cannon D-Sub Cables MDM-25PH003B

Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Receptacle, Male Pins to Individual Wire Leads
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Receptacle, Male Pins to Individual Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 1003-1129-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
1003-1129-ND
D-Sub Cables 1003-1129-ND
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Receptacle, Male Pins to Individual Wire Leads

D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Receptacle, Male Pins to Individual Wire Leads

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - 1351320-MDM-25PH003B - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - D-Sub Cables
1351320-MDM-25PH003B
Cable Assemblies - D-Sub Cables 1351320-MDM-25PH003B
Win Source Part Number: 1351320-MDM-25PH003B Category: Cable Assemblies - D-Sub Cables Series: MDM Type: D-Type, Micro-D Number of Positions: 25 Color: Multiple, Individual Contact Finish: Gold Package: Bulk Length: 1.50' (457.20mm) Standard Package: 1 1st Connector: Receptacle, Male Pins 2nd Connector: Individual Wire Leads ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: ITT Cannon, LLC Base Product Number: MDM-25 RoHS Status: RoHS non-compliant

Win Source Part Number: 1351320-MDM-25PH003B
Category: Cable Assemblies - D-Sub Cables
Series: MDM
Type: D-Type, Micro-D
Number of Positions: 25
Color: Multiple, Individual
Contact Finish: Gold
Package: Bulk
Length: 1.50' (457.20mm)
Standard Package: 1
1st Connector: Receptacle, Male Pins
2nd Connector: Individual Wire Leads
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: ITT Cannon, LLC
Base Product Number: MDM-25
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - MDM-25PH003B - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
MDM-25PH003B
Cable Assemblies - D-Sub Cables MDM-25PH003B
CABLE ASSY D - MICD 25P 457.2MM

CABLE ASSY D - MICD 25P 457.2MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1003-1129-ND 1351320-MDM-25PH003B MDM-25PH003B
Product Name D-Sub Cables Cable Assemblies - D-Sub Cables Cable Assemblies - D-Sub Cables
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Multiple Conductor Cables - 100G1121-0.40-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.9167 ft (2.79 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Blue H05 V-K Single Fine Wire Stranded - 86023210 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details