ITT Cannon D-Sub Cables MDM-31PH006B-A174-F222

Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Plug, Male Pins to Individual Wire Leads
Request a Quote
Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Plug, Male Pins to Individual Wire Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, Micro-D Plug-Free End, 36" features a 31-position Micro "D" metal shell connector arrangement with a pin gender. It is constructed with gold-plated copper alloy contacts, ensuring low contact resistance of 8 milliohms maximum. The assembly includes a 36" minimum cable length, utilizing M16874/4 #26AWG wire with a multi-colored jacket. The aluminum shell is finished with electroless nickel, providing durability and resistance to environmental factors. The product is rated for a maximum current of 3 A and can withstand dielectric voltages of 600 VAC at sea level. It has a thermal shock range of -55°C to +200°C and is designed to endure physical shocks of up to 50 G's. The assembly is also moisture resistant, with an insulator resistance greater than 100 megohms. This product is RoHS compliant, making it suitable for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, Micro-D Plug-Free End, 36" features a 31-position Micro "D" metal shell connector arrangement with a pin gender. It is constructed with gold-plated copper alloy contacts, ensuring low contact resistance of 8 milliohms maximum. The assembly includes a 36" minimum cable length, utilizing M16874/4 #26AWG wire with a multi-colored jacket. The aluminum shell is finished with electroless nickel, providing durability and resistance to environmental factors. The product is rated for a maximum current of 3 A and can withstand dielectric voltages of 600 VAC at sea level. It has a thermal shock range of -55°C to +200°C and is designed to endure physical shocks of up to 50 G's. The assembly is also moisture resistant, with an insulator resistance greater than 100 megohms. This product is RoHS compliant, making it suitable for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 1003-2440-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
1003-2440-ND
D-Sub Cables 1003-2440-ND
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Plug, Male Pins to Individual Wire Leads

D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Plug, Male Pins to Individual Wire Leads

Buy Now Datasheet
Cable Assy, Micro-D Plug-Free End, 36; Connector To Connector Itt Cannon - 25AK9193 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro-D Plug-Free End, 36; Connector To Connector Itt Cannon
25AK9193
Cable Assy, Micro-D Plug-Free End, 36; Connector To Connector Itt Cannon 25AK9193
CABLE ASSY, MICRO-D PLUG-FREE END, 36"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:31Position s; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:Multi-colored; Product Range:MDM Series RoHS Compliant: Yes

CABLE ASSY, MICRO-D PLUG-FREE END, 36"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:31Positions; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:Multi-colored; Product Range:MDM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1003-2440-ND 25AK9193
Product Name D-Sub Cables Cable Assy, Micro-D Plug-Free End, 36; Connector To Connector Itt Cannon
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, HV connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Connector Type Lemo Redel male connector with orange kink predection sleeve and black predecting cap, 8 pole, C coded 1000 V AC tension proof – IP 67 plugged
View Details
ZB9043 | Sensor cable, PVC, 4 x 0.25 mm², fixed installation, gray -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details